DIODES Incorporated TVS Protection Diode D20V0L1B2WSQ-7

Description
GENERAL PROTECTION PP SOD323 T&R Product overview: D20V0L1B2WSQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2WSQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GENERAL PROTECTION PP SOD323 T&R Product overview: D20V0L1B2WSQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2WSQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D20V0L1B2WSQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D20V0L1B2WSQ-7
TVS Protection Diode 144-D20V0L1B2WSQ-7
GENERAL PROTECTION PP SOD323 T&R Product overview: D20V0L1B2WSQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2WSQ-7 can be used for catalog matching and distributor lookup.

GENERAL PROTECTION PP SOD323 T&R Product overview: D20V0L1B2WSQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2WSQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1054669-D20V0L1B2WSQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1054669-D20V0L1B2WSQ-7
Circuit Protection - TVS - Diodes 1054669-D20V0L1B2WSQ-7
Win Source Part Number: 1054669-D20V0L1B2WSQ -7 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V (Max) Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 90W Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D20V0L1B2WSQ-7D20V0L 1B2WSQ7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D20V0L1B2WSQ-7TR

Win Source Part Number: 1054669-D20V0L1B2WSQ-7
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V (Max)
Voltage - Breakdown (Min): 21V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 90W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D20V0L1B2WSQ-7D20V0L1B2WSQ7;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D20V0L1B2WSQ-7TR

Buy Now Datasheet
TVS Diodes - 31-D20V0L1B2WSQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 30VC SOD323

TVS DIODE 20VWM 30VC SOD323

Buy Now Datasheet
TVS Diodes - 31-D20V0L1B2WSQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 30VC SOD323

TVS DIODE 20VWM 30VC SOD323

Buy Now Datasheet
TVS Diodes - 31-D20V0L1B2WSQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 30VC SOD323

TVS DIODE 20VWM 30VC SOD323

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D20V0L1B2WSQ-7 1054669-D20V0L1B2WSQ-7 31-D20V0L1B2WSQ-7TR-ND
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323
Peak Pulse Power 90 watts 90 watts 90 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data