DIODES Incorporated TVS Diodes D5V0L1B2WS-7

Description
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0L1B2WS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D5V0L1B2WS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D5V0L1B2WS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-D5V0L1B2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0L1B2WS-7
TVS Protection Diode 144-D5V0L1B2WS-7
TVS DIODE 5VWM 14VC SOD323 Product overview: D5V0L1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOD323 Product overview: D5V0L1B2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0L1B2WS-7 - 1032270-D5V0L1B2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L1B2WS-7
1032270-D5V0L1B2WS-7
TVS - TVS - Diodes - D5V0L1B2WS-7 1032270-D5V0L1B2WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032270-D5V0L1B2WS-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032270-D5V0L1B2WS-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 84W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes D5V0L1B2WS-7
TVS DIODE 5VWM 14VC SOD323

TVS DIODE 5VWM 14VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L1B2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L1B2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L1B2WS-7
TVS DIODE 5VWM 14VC SOD323

TVS DIODE 5VWM 14VC SOD323

Supplier's Site
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. - 07AH3835 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc.
07AH3835
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. 07AH3835
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number D5V0L1B2WS-7DITR-ND 144-D5V0L1B2WS-7 1032270-D5V0L1B2WS-7 D5V0L1B2WS-7 D5V0L1B2WS-7 07AH3835
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D5V0L1B2WS-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc.
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 84 watts 84 watts 84 watts 84 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data