DIODES Incorporated Circuit Protection - TVS - Diodes D24V0S1U2TQ-7

Description
Win Source Part Number: 1106977-D24V0S1U2TQ- 7 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 27V Voltage - Clamping (Max) @ Ipp: 36V Power - Peak Pulse: 360W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D24V0S1U2TQ7; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D24V0S1U2TQ-7TR,3 1-D24V0S1U2TQ-7CT,31 -D24V0S1U2TQ-7DKR Base Product Number: D24V0
Request a Quote Datasheet
Description
Win Source Part Number: 1106977-D24V0S1U2TQ- 7 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 27V Voltage - Clamping (Max) @ Ipp: 36V Power - Peak Pulse: 360W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D24V0S1U2TQ7; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D24V0S1U2TQ-7TR,3 1-D24V0S1U2TQ-7CT,31 -D24V0S1U2TQ-7DKR Base Product Number: D24V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1106977-D24V0S1U2TQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1106977-D24V0S1U2TQ-7
Circuit Protection - TVS - Diodes 1106977-D24V0S1U2TQ-7
Win Source Part Number: 1106977-D24V0S1U2TQ- 7 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 27V Voltage - Clamping (Max) @ Ipp: 36V Power - Peak Pulse: 360W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D24V0S1U2TQ7; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D24V0S1U2TQ-7TR,3 1-D24V0S1U2TQ-7CT,31 -D24V0S1U2TQ-7DKR Base Product Number: D24V0

Win Source Part Number: 1106977-D24V0S1U2TQ-7
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 27V
Voltage - Clamping (Max) @ Ipp: 36V
Power - Peak Pulse: 360W
Power Line Protection: No
Capacitance @ Frequency: 35pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D24V0S1U2TQ7;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D24V0S1U2TQ-7TR,31-D24V0S1U2TQ-7CT,31-D24V0S1U2TQ-7DKR
Base Product Number: D24V0

Buy Now Datasheet
TVS Diodes - 31-D24V0S1U2TQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 31-D24V0S1U2TQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 31-D24V0S1U2TQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

36V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Protection Diode - 144-D24V0S1U2TQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D24V0S1U2TQ-7
TVS Protection Diode 144-D24V0S1U2TQ-7
TVS DIODE 24VWM 36VC SOD523 Product overview: D24V0S1U2TQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D24V0S1U2TQ-7 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 36VC SOD523 Product overview: D24V0S1U2TQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D24V0S1U2TQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D24V0S1U2TQ-7
TVS DIODE 24VWM 36VC SOD523

TVS DIODE 24VWM 36VC SOD523

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D24V0S1U2TQ-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D24V0S1U2TQ-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D24V0S1U2TQ-7
36V 27V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

36V 27V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1106977-D24V0S1U2TQ-7 31-D24V0S1U2TQ-7TR-ND 144-D24V0S1U2TQ-7 D24V0S1U2TQ-7 D24V0S1U2TQ-7
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523
Peak Pulse Power 360 watts 360 watts 360 watts 360 watts
VC 36 volts 36 volts 36 volts 36 volts
VBR 27 volts 27 volts 27 volts 27 volts
CT 35 pF
Unlock Full Specs
to access all available technical data