DIODES Incorporated TVS - TVS - Diodes - D5V0L2B3SO-7 D5V0L2B3SO-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032271-D5V0L2B3SO-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032271-D5V0L2B3SO-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D5V0L2B3SO-7 - 1032271-D5V0L2B3SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L2B3SO-7
1032271-D5V0L2B3SO-7
TVS - TVS - Diodes - D5V0L2B3SO-7 1032271-D5V0L2B3SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032271-D5V0L2B3SO-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032271-D5V0L2B3SO-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 84W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - D5V0L2B3SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - D5V0L2B3SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - D5V0L2B3SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-D5V0L2B3SO-7
SOT23 TVS Protection Diode 144-D5V0L2B3SO-7
TVS DIODE 5VWM 14VC SOT23 Product overview: D5V0L2B3SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOT23 Product overview: D5V0L2B3SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L2B3SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L2B3SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L2B3SO-7
TVS DIODE 5VWM 14VC SOT23

TVS DIODE 5VWM 14VC SOT23

Supplier's Site
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3836 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3836
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3836
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:14V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:14V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D5V0L2B3SO-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D5V0L2B3SO-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D5V0L2B3SO-7
6A@8/20us 84W 14V 6V 5V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

6A@8/20us 84W 14V 6V 5V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0L2B3SO-7
TVS Diodes / ESD Suppressors D5V0L2B3SO-7
TVS Diodes / ESD Suppressors 2 CH TVS BI Array 5.0 Volts 84W 6A

TVS Diodes / ESD Suppressors 2 CH TVS BI Array 5.0 Volts 84W 6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032271-D5V0L2B3SO-7 D5V0L2B3SO-7DITR-ND 144-D5V0L2B3SO-7 D5V0L2B3SO-7 07AH3836 D5V0L2B3SO-7 D5V0L2B3SO-7
Product Name TVS - TVS - Diodes - D5V0L2B3SO-7 TVS Diodes SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors
Package SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23 SOT-23-3
VWM 5 volts
IPPM 6 amps 6 amps
VC 14 volts 14 volts 14 volts 14 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 1727-PESD2CAN24LT-QRCT-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 33.5 volts
View Details
TVS Diodes - 2467460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package UDFN-1616-2
View Details