DIODES Incorporated TVS Protection Diode D5V0H1B2LP-7B

Description
TVS DIODE 5.5VWM 12.5VC 2DFN Product overview: D5V0H1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1B2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 12.5VC 2DFN Product overview: D5V0H1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1B2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D5V0H1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0H1B2LP-7B
TVS Protection Diode 144-D5V0H1B2LP-7B
TVS DIODE 5.5VWM 12.5VC 2DFN Product overview: D5V0H1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1B2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12.5VC 2DFN Product overview: D5V0H1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D5V0H1B2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D5V0H1B2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D5V0H1B2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS - TVS - Diodes - D5V0H1B2LP-7B - 957749-D5V0H1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0H1B2LP-7B
957749-D5V0H1B2LP-7B
TVS - TVS - Diodes - D5V0H1B2LP-7B 957749-D5V0H1B2LP-7B
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957749-D5V0H1B2LP-7B Categories: TVS - Diodes Alternative Parts (Cross-Reference): D5V0H1B2LP-7BD5V0H1B 2LP7B; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957749-D5V0H1B2LP-7B
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): D5V0H1B2LP-7BD5V0H1B2LP7B;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
TVS Diodes D5V0H1B2LP-7B
TVS DIODE 5.5VWM 12.5VC 2DFN

TVS DIODE 5.5VWM 12.5VC 2DFN

Supplier's Site Datasheet
Tvs Diode, Bidir, 5.5V, 375W, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9114 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5.5V, 375W, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9114
Tvs Diode, Bidir, 5.5V, 375W, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9114
TVS DIODE, BIDIR, 5.5V, 375W, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5.5V, 375W, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D5V0H1B2LP-7B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D5V0H1B2LP-7B
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D5V0H1B2LP-7B
30A@8/20us 375W 12.5V 6V Bi-Directional 5.5V X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

30A@8/20us 375W 12.5V 6V Bi-Directional 5.5V X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0H1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0H1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0H1B2LP-7B
TVS DIODE 5.5VWM 12.5VC 2DFN

TVS DIODE 5.5VWM 12.5VC 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0H1B2LP-7B D5V0H1B2LP-7BDIDKR-ND 957749-D5V0H1B2LP-7B D5V0H1B2LP-7B 28AK9114 D5V0H1B2LP-7B D5V0H1B2LP-7B
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D5V0H1B2LP-7B TVS Diodes Tvs Diode, Bidir, 5.5V, 375W, X1-Dfn1006 Rohs Compliant Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 375 watts 375 watts 375 watts 375 watts 375 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data