DIODES Incorporated TVS Diodes D5V0L1B2TQ-7

Description
TVS DIODE 5VWM 14VC SOD523
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14VC SOD523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D5V0L1B2TQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 14VC SOD523

TVS DIODE 5VWM 14VC SOD523

Buy Now Datasheet
TVS Diodes - 31-D5V0L1B2TQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 14VC SOD523

TVS DIODE 5VWM 14VC SOD523

Buy Now Datasheet
TVS Diodes - 31-D5V0L1B2TQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 14VC SOD523

TVS DIODE 5VWM 14VC SOD523

Buy Now Datasheet
TVS Protection Diode - 144-D5V0L1B2TQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0L1B2TQ-7
TVS Protection Diode 144-D5V0L1B2TQ-7
GENERAL PROTECTION PP SOD523 T&R Product overview: D5V0L1B2TQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2TQ-7 can be used for catalog matching and distributor lookup.

GENERAL PROTECTION PP SOD523 T&R Product overview: D5V0L1B2TQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2TQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334844-D5V0L1B2TQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334844-D5V0L1B2TQ-7
Circuit Protection - TVS - Diodes 1334844-D5V0L1B2TQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334844-D5V0L1B2TQ-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 14V Power - Peak Pulse: 78W Power Line Protection: No Capacitance @ Frequency: 15pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A (8/20µs) Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 81 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D5V0L1B2TQ-7TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334844-D5V0L1B2TQ-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 14V
Power - Peak Pulse: 78W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 81
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D5V0L1B2TQ-7TR

Buy Now Datasheet
TVS Diodes D5V0L1B2TQ-7
GENERAL PROTECTION PP SOD523 T&R

GENERAL PROTECTION PP SOD523 T&R

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L1B2TQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L1B2TQ-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L1B2TQ-7
GENERAL PROTECTION PP SOD523 T&R

GENERAL PROTECTION PP SOD523 T&R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D5V0L1B2TQ-7TR-ND 144-D5V0L1B2TQ-7 1334844-D5V0L1B2TQ-7 D5V0L1B2TQ-7 D5V0L1B2TQ-7
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Peak Pulse Power 78 watts 78 watts 78 watts 78 watts
VC 14 volts 14 volts 14 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data