STMicroelectronics, Inc. TVS Diodes DALC208SC6Y

Description
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-17892-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17892-6-ND
TVS Diodes 497-17892-6-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-17892-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17892-2-ND
TVS Diodes 497-17892-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-17892-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17892-1-ND
TVS Diodes 497-17892-1-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Automotive TVS Protection Diode
144-DALC208SC6Y
Automotive TVS Protection Diode 144-DALC208SC6Y
Automotive low capacitance diode array for ESD protection Product overview: DALC208SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DALC208SC6Y can be used for catalog matching and distributor lookup.

Automotive low capacitance diode array for ESD protection Product overview: DALC208SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DALC208SC6Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DALC208SC6Y - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 9V V(RWM), Silicon

Trans Voltage Suppressor Diode, 9V V(RWM), Silicon

Supplier's Site Datasheet
TVS - TVS - Diodes - DALC208SC6Y - 868219-DALC208SC6Y - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DALC208SC6Y
868219-DALC208SC6Y
TVS - TVS - Diodes - DALC208SC6Y 868219-DALC208SC6Y
Manufacturer: STMicroelectronics Win Source Part Number: 868219-DALC208SC6Y Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DALC208 Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17892-1, 497-17892-2, DALC208SC6Y-ND, 497-17892-6

Manufacturer: STMicroelectronics
Win Source Part Number: 868219-DALC208SC6Y
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DALC208
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17892-1, 497-17892-2, DALC208SC6Y-ND, 497-17892-6

Buy Now Datasheet
TVS Diodes - DALC208SC6Y - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
DALC208SC6Y
TVS Diodes DALC208SC6Y
TVS DIODE 9VWM SOT23-6

TVS DIODE 9VWM SOT23-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DALC208SC6Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DALC208SC6Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DALC208SC6Y
TVS DIODE 9VWM SOT23-6

TVS DIODE 9VWM SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-17892-6-ND 144-DALC208SC6Y DALC208SC6Y 868219-DALC208SC6Y DALC208SC6Y DALC208SC6Y
Product Name TVS Diodes Automotive TVS Protection Diode TVS - TVS - Diodes - DALC208SC6Y TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data