DIODES Incorporated TVS Protection Diode D4V5H1U2LP1610-7

Description
TVS DIODE 4.5VWM 11.5VC 2DFN Product overview: D4V5H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D4V5H1U2LP1610-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 4.5VWM 11.5VC 2DFN Product overview: D4V5H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D4V5H1U2LP1610-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D4V5H1U2LP1610-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D4V5H1U2LP1610-7
TVS Protection Diode 144-D4V5H1U2LP1610-7
TVS DIODE 4.5VWM 11.5VC 2DFN Product overview: D4V5H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D4V5H1U2LP1610-7 can be used for catalog matching and distributor lookup.

TVS DIODE 4.5VWM 11.5VC 2DFN Product overview: D4V5H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D4V5H1U2LP1610-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334831-D4V5H1U2LP1610-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334831-D4V5H1U2LP1610-7
Circuit Protection - TVS - Diodes 1334831-D4V5H1U2LP1610-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334831-D4V5H1U2LP16 10-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Standard Package: 10,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4.5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 11.5V Power Line Protection: No Capacitance @ Frequency: 800pF @ 1MHz Current - Peak Pulse (10/1000µs): 90A (8/20µs) Supplier Device Package: U-DFN1610-2 (Type B) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0603 (1610 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D4V5H1U2LP1610-7DICT ,D4V5H1U2LP1610-7DIT R,D4V5H1U2LP1610-7DI DKR,D4V5H1U2LP1610-7 -ND Base Product Number: D4V5H1 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334831-D4V5H1U2LP1610-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4.5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 11.5V
Power Line Protection: No
Capacitance @ Frequency: 800pF @ 1MHz
Current - Peak Pulse (10/1000µs): 90A (8/20µs)
Supplier Device Package: U-DFN1610-2 (Type B)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 0603 (1610 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D4V5H1U2LP1610-7DICT,D4V5H1U2LP1610-7DITR,D4V5H1U2LP1610-7DIDKR,D4V5H1U2LP1610-7-ND
Base Product Number: D4V5H1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - D4V5H1U2LP1610-7DICT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - D4V5H1U2LP1610-7DITR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - D4V5H1U2LP1610-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
Tvs Diode, Unidir, 8V, Udfn1610-2 Rohs Compliant Diodes Inc. - 28AK9106 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 8V, Udfn1610-2 Rohs Compliant Diodes Inc.
28AK9106
Tvs Diode, Unidir, 8V, Udfn1610-2 Rohs Compliant Diodes Inc. 28AK9106
TVS DIODE, UNIDIR, 8V, UDFN1610-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 8V, UDFN1610-2 ROHS COMPLIANT: YES

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D4V5H1U2LP1610-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D4V5H1U2LP1610-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D4V5H1U2LP1610-7
11.5V 5.5V UDFN1610-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

11.5V 5.5V UDFN1610-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D4V5H1U2LP1610-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D4V5H1U2LP1610-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D4V5H1U2LP1610-7
TVS DIODE 4.5VWM 11.5VC 2DFN

TVS DIODE 4.5VWM 11.5VC 2DFN

Supplier's Site
TVS DIODE 4.5VWM 11.5VC 2DFN

TVS DIODE 4.5VWM 11.5VC 2DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D4V5H1U2LP1610-7 1334831-D4V5H1U2LP1610-7 D4V5H1U2LP1610-7DICT-ND 28AK9106 D4V5H1U2LP1610-7 D4V5H1U2LP1610-7 D4V5H1U2LP1610-7
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode, Unidir, 8V, Udfn1610-2 Rohs Compliant Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape & Reel (TR) 0603 (1610 Metric) 0603 (1610 Metric) U-DFN1610-2 (Type B) 0603 (1610 Metric)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VC 11.5 volts 11.5 volts 11.5 volts 11.5 volts 11.5 volts
Unlock Full Specs
to access all available technical data