DIODES Incorporated TVS Diodes D6V3H1U2LP-7B

Description
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D6V3H1U2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D6V3H1U2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D6V3H1U2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D6V3H1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D6V3H1U2LP-7B
TVS Protection Diode 144-D6V3H1U2LP-7B
TVS DIODE 6.3VWM 12.5VC 2DFN Product overview: D6V3H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D6V3H1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 6.3VWM 12.5VC 2DFN Product overview: D6V3H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D6V3H1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D6V3H1U2LP-7B - 868108-D6V3H1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D6V3H1U2LP-7B
868108-D6V3H1U2LP-7B
TVS - TVS - Diodes - D6V3H1U2LP-7B 868108-D6V3H1U2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 868108-D6V3H1U2LP-7B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D6V3H1 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D6V3H1U2LP-7BDIDKR, D6V3H1U2LP-7B-ND, D6V3H1U2LP-7BDICT, D6V3H1U2LP-7BDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868108-D6V3H1U2LP-7B
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 12.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D6V3H1
Categories: Circuit Protection
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D6V3H1U2LP-7BDIDKR, D6V3H1U2LP-7B-ND, D6V3H1U2LP-7BDICT, D6V3H1U2LP-7BDITR

Buy Now Datasheet
TVS Diodes D6V3H1U2LP-7B
TVS DIODE 6.3VWM 12.5VC 2DFN

TVS DIODE 6.3VWM 12.5VC 2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D6V3H1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D6V3H1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D6V3H1U2LP-7B
TVS DIODE 6.3VWM 12.5VC 2DFN

TVS DIODE 6.3VWM 12.5VC 2DFN

Supplier's Site
Tvs Diode, Unidir, 6.3V, 375W/x1-Dfn1006 Rohs Compliant Diodes Inc. - 32AK9160 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 6.3V, 375W/x1-Dfn1006 Rohs Compliant Diodes Inc.
32AK9160
Tvs Diode, Unidir, 6.3V, 375W/x1-Dfn1006 Rohs Compliant Diodes Inc. 32AK9160
TVS DIODE, UNIDIR, 6.3V, 375W/X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 6.3V, 375W/X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D6V3H1U2LP-7B
TVS Diodes / ESD Suppressors D6V3H1U2LP-7B
TVS Diodes / ESD Suppressors Surge Protection PP

TVS Diodes / ESD Suppressors Surge Protection PP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D6V3H1U2LP-7BDIDKR-ND 144-D6V3H1U2LP-7B 868108-D6V3H1U2LP-7B D6V3H1U2LP-7B D6V3H1U2LP-7B 32AK9160 D6V3H1U2LP-7B
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D6V3H1U2LP-7B TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 6.3V, 375W/x1-Dfn1006 Rohs Compliant Diodes Inc. TVS Diodes / ESD Suppressors
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 375 watts 375 watts 375 watts 375 watts
VC 12.5 volts 12.5 volts 12.5 volts
VBR 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data