47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70
47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70
47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-DF3D29FULXHFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 140 watts |
| VC | 47 volts |