TVS DIODE 5VWM 18.3VC X1DFN10062
TVS DIODE 5VWM 18.3VC X1DFN10062
TVS DIODE 5VWM 18.3VC X1DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D5V0Z1B2LPQ-7BTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| VC | 18.3 volts |