DIODES Incorporated TVS Protection Diode D5V0L1B2S9-7

Description
TVS DIODE 5VWM 14VC SOD923 Product overview: D5V0L1B2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2S9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14VC SOD923 Product overview: D5V0L1B2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2S9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D5V0L1B2S9-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0L1B2S9-7
TVS Protection Diode 144-D5V0L1B2S9-7
TVS DIODE 5VWM 14VC SOD923 Product overview: D5V0L1B2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2S9-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOD923 Product overview: D5V0L1B2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2S9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D5V0L1B2S9-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - D5V0L1B2S9-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - D5V0L1B2S9-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS - TVS - Diodes - D5V0L1B2S9-7 - 1032269-D5V0L1B2S9-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L1B2S9-7
1032269-D5V0L1B2S9-7
TVS - TVS - Diodes - D5V0L1B2S9-7 1032269-D5V0L1B2S9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032269-D5V0L1B2S9-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-923 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032269-D5V0L1B2S9-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-923
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 84W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tvs Diode, Bidir, 5V, Sod923; Product Range Diodes Inc. - 39AH6620 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5V, Sod923; Product Range Diodes Inc.
39AH6620
Tvs Diode, Bidir, 5V, Sod923; Product Range Diodes Inc. 39AH6620
TVS DIODE, BIDIR, 5V, SOD923; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:14V; Diode Case Style:SOD-923; No. of Pins:2Pins; Minimum Breakdown Voltage:6V; Maximum Breakdown Voltage:8VRoHS Compliant: Yes

TVS DIODE, BIDIR, 5V, SOD923; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:14V; Diode Case Style:SOD-923; No. of Pins:2Pins; Minimum Breakdown Voltage:6V; Maximum Breakdown Voltage:8VRoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D5V0L1B2S9-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D5V0L1B2S9-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D5V0L1B2S9-7
6A@8/20us 84W 14V 6V Bi-Directional 5V@Max SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

6A@8/20us 84W 14V 6V Bi-Directional 5V@Max SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes D5V0L1B2S9-7
TVS DIODE 5VWM 14VC SOD923

TVS DIODE 5VWM 14VC SOD923

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L1B2S9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L1B2S9-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L1B2S9-7
TVS DIODE 5VWM 14VC SOD923

TVS DIODE 5VWM 14VC SOD923

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0L1B2S9-7 D5V0L1B2S9-7DICT-ND 1032269-D5V0L1B2S9-7 39AH6620 D5V0L1B2S9-7 D5V0L1B2S9-7 D5V0L1B2S9-7
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D5V0L1B2S9-7 Tvs Diode, Bidir, 5V, Sod923; Product Range Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-923 SOD-923 SOD-923 SOD-923 SOD-923
Peak Pulse Power 84 watts 84 watts 84 watts 84 watts 84 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data