DIODES Incorporated TVS Diodes D5V0S1U2LP1610-7

Description
11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Request a Quote Datasheet
Description
11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D5V0S1U2LP1610-7DKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - 31-D5V0S1U2LP1610-7CT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - 31-D5V0S1U2LP1610-7TR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
11.5V TVS Protection Diode - 144-D5V0S1U2LP1610-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.5V TVS Protection Diode
144-D5V0S1U2LP1610-7
11.5V TVS Protection Diode 144-D5V0S1U2LP1610-7
TVS DIODE 5VWM 11.5V U-DFN1610-2 Product overview: D5V0S1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1U2LP1610-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 11.5V U-DFN1610-2 Product overview: D5V0S1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1U2LP1610-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1107921-D5V0S1U2LP1610-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1107921-D5V0S1U2LP1610-7
Circuit Protection - TVS - Diodes 1107921-D5V0S1U2LP1610-7
Win Source Part Number: 1107921-D5V0S1U2LP16 10-7 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 11.5V Power Line Protection: No Capacitance @ Frequency: 800pF @ 1MHz Current - Peak Pulse (10/1000µs): 150A Package / Case: 0603 (1610 Metric) Supplier Device Package: U-DFN1610-2 (Type B) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D5V0S1U2LP1610-7-ND, 31-D5V0S1U2LP1610-7C T,31-D5V0S1U2LP1610- 7DKR,31-D5V0S1U2LP16 10-7TR Base Product Number: D5V0S1

Win Source Part Number: 1107921-D5V0S1U2LP1610-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 11.5V
Power Line Protection: No
Capacitance @ Frequency: 800pF @ 1MHz
Current - Peak Pulse (10/1000µs): 150A
Package / Case: 0603 (1610 Metric)
Supplier Device Package: U-DFN1610-2 (Type B)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D5V0S1U2LP1610-7-ND,31-D5V0S1U2LP1610-7CT,31-D5V0S1U2LP1610-7DKR,31-D5V0S1U2LP1610-7TR
Base Product Number: D5V0S1

Buy Now
TVS DIODE 5VWM 11.5V U-DFN1610-2

TVS DIODE 5VWM 11.5V U-DFN1610-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0S1U2LP1610-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0S1U2LP1610-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0S1U2LP1610-7
TVS DIODE 5VWM 11.5V U-DFN1610-2

TVS DIODE 5VWM 11.5V U-DFN1610-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D5V0S1U2LP1610-7DKR-ND 144-D5V0S1U2LP1610-7 1107921-D5V0S1U2LP1610-7 D5V0S1U2LP1610-7 D5V0S1U2LP1610-7
Product Name TVS Diodes 11.5V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0603 (1610 Metric) Tape & Reel (TR) 0603 (1610 Metric) 0603 (1610 Metric) U-DFN1610-2 (Type B)
VC 11.5 volts 11.5 volts 11.5 volts 11.5 volts
VBR 6 volts 6 volts 6 volts 6 volts
IFSM 150 amps
Unlock Full Specs
to access all available technical data