DIODES Incorporated Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D2V5L1BS2LP3-7

Description
Win Source Part Number: 1361911-D2V5L1BS2LP3 -7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: X3-DFN0603-2 Base Product Number: D2V5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 2.5V (Max) Voltage - Breakdown (Min): 2.6V Voltage - Clamping (Max) @ Ipp: 6V (Typ) Current - Peak Pulse (10/1000µs): 15A (8/20µs) Power - Peak Pulse: 90W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1361911-D2V5L1BS2LP3 -7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: X3-DFN0603-2 Base Product Number: D2V5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 2.5V (Max) Voltage - Breakdown (Min): 2.6V Voltage - Clamping (Max) @ Ipp: 6V (Typ) Current - Peak Pulse (10/1000µs): 15A (8/20µs) Power - Peak Pulse: 90W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361911-D2V5L1BS2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361911-D2V5L1BS2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361911-D2V5L1BS2LP3-7
Win Source Part Number: 1361911-D2V5L1BS2LP3 -7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: X3-DFN0603-2 Base Product Number: D2V5 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 2.5V (Max) Voltage - Breakdown (Min): 2.6V Voltage - Clamping (Max) @ Ipp: 6V (Typ) Current - Peak Pulse (10/1000µs): 15A (8/20µs) Power - Peak Pulse: 90W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz

Win Source Part Number: 1361911-D2V5L1BS2LP3-7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: X3-DFN0603-2
Base Product Number: D2V5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Voltage - Breakdown (Min): 2.6V
Voltage - Clamping (Max) @ Ipp: 6V (Typ)
Current - Peak Pulse (10/1000µs): 15A (8/20µs)
Power - Peak Pulse: 90W
Power Line Protection: No
Capacitance @ Frequency: 32pF @ 1MHz

Buy Now Datasheet
TVS Protection Diode - 144-D2V5L1BS2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D2V5L1BS2LP3-7
TVS Protection Diode 144-D2V5L1BS2LP3-7
GENERAL PROTECTION PP X3-DFN0603 Product overview: D2V5L1BS2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D2V5L1BS2LP3-7 can be used for catalog matching and distributor lookup.

GENERAL PROTECTION PP X3-DFN0603 Product overview: D2V5L1BS2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D2V5L1BS2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D2V5L1BS2LP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 2.5VWM 6V X3DFN06032

TVS DIODE 2.5VWM 6V X3DFN06032

Buy Now Datasheet
TVS Diodes - 31-D2V5L1BS2LP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 2.5VWM 6V X3DFN06032

TVS DIODE 2.5VWM 6V X3DFN06032

Buy Now Datasheet
TVS Diodes - 31-D2V5L1BS2LP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 2.5VWM 6V X3DFN06032

TVS DIODE 2.5VWM 6V X3DFN06032

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D2V5L1BS2LP3-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D2V5L1BS2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D2V5L1BS2LP3-7
GENERAL PROTECTION PP X3-DFN0603

GENERAL PROTECTION PP X3-DFN0603

Supplier's Site
TVS Diodes D2V5L1BS2LP3-7
GENERAL PROTECTION PP X3-DFN0603

GENERAL PROTECTION PP X3-DFN0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1361911-D2V5L1BS2LP3-7 144-D2V5L1BS2LP3-7 31-D2V5L1BS2LP3-7TR-ND D2V5L1BS2LP3-7 D2V5L1BS2LP3-7
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric) X3-DFN0603-2
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts
VC 6 volts 6 volts 6 volts
VBR 2.6 volts 2.6 volts 2.6 volts
CT 32 pF
Unlock Full Specs
to access all available technical data