DIODES Incorporated TVS Diodes D14V0S1U2WS-7

Description
26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D14V0S1U2WS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D14V0S1U2WS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D14V0S1U2WS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - D14V0S1U2WS-7 - 867976-D14V0S1U2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D14V0S1U2WS-7
867976-D14V0S1U2WS-7
TVS - TVS - Diodes - D14V0S1U2WS-7 867976-D14V0S1U2WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 867976-D14V0S1U2WS-7 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: D14V0 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D14V0S1U2WS-7DICT, D14V0S1U2WS-7DI-ND, D14V0S1U2WS-7DI, D14V0S1U2WS-7DIDKR, D14V0S1U2WS-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 867976-D14V0S1U2WS-7
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 26V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: D14V0
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D14V0S1U2WS-7DICT, D14V0S1U2WS-7DI-ND, D14V0S1U2WS-7DI, D14V0S1U2WS-7DIDKR, D14V0S1U2WS-7DITR

Buy Now Datasheet
TVS Protection Diode - 144-D14V0S1U2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D14V0S1U2WS-7
TVS Protection Diode 144-D14V0S1U2WS-7
TVS DIODE 14VWM 26VC SOD323 Product overview: D14V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D14V0S1U2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 14VWM 26VC SOD323 Product overview: D14V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D14V0S1U2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D14V0S1U2WS-7
TVS DIODE 14VWM 26VC SOD323

TVS DIODE 14VWM 26VC SOD323

Supplier's Site Datasheet
Tvs Diode, Unidir, 14V, 1.3Kw, Sod-323 Rohs Compliant Diodes Inc. - 28AK9060 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 14V, 1.3Kw, Sod-323 Rohs Compliant Diodes Inc.
28AK9060
Tvs Diode, Unidir, 14V, 1.3Kw, Sod-323 Rohs Compliant Diodes Inc. 28AK9060
TVS DIODE, UNIDIR, 14V, 1.3KW, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 14V, 1.3KW, SOD-323 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D14V0S1U2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D14V0S1U2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D14V0S1U2WS-7
TVS DIODE 14VWM 26VC SOD323

TVS DIODE 14VWM 26VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D14V0S1U2WS-7DIDKR-ND 867976-D14V0S1U2WS-7 144-D14V0S1U2WS-7 D14V0S1U2WS-7 28AK9060 D14V0S1U2WS-7
Product Name TVS Diodes TVS - TVS - Diodes - D14V0S1U2WS-7 TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 14V, 1.3Kw, Sod-323 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 1300 watts 1300 watts 1300 watts 1300 watts
VC 26 volts 26 volts 26 volts
VBR 14.5 volts 14.5 volts 14.5 volts
Unlock Full Specs
to access all available technical data