DIODES Incorporated TVS - TVS - Diodes - D5V0F3B6LP20-7 D5V0F3B6LP20-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868067-D5V0F3B6LP20- 7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: D5V0F3 Categories: Circuit Protection Case / Package: U-DFN2020-6 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0F3B6LP20-7DITR, D5V0F3B6LP20-7DICT, D5V0F3B6LP20-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868067-D5V0F3B6LP20- 7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: D5V0F3 Categories: Circuit Protection Case / Package: U-DFN2020-6 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0F3B6LP20-7DITR, D5V0F3B6LP20-7DICT, D5V0F3B6LP20-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D5V0F3B6LP20-7 - 868067-D5V0F3B6LP20-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F3B6LP20-7
868067-D5V0F3B6LP20-7
TVS - TVS - Diodes - D5V0F3B6LP20-7 868067-D5V0F3B6LP20-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868067-D5V0F3B6LP20- 7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: D5V0F3 Categories: Circuit Protection Case / Package: U-DFN2020-6 (Type C) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0F3B6LP20-7DITR, D5V0F3B6LP20-7DICT, D5V0F3B6LP20-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868067-D5V0F3B6LP20-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0F3
Categories: Circuit Protection
Case / Package: U-DFN2020-6 (Type C)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0F3B6LP20-7DITR, D5V0F3B6LP20-7DICT, D5V0F3B6LP20-7DIDKR

Buy Now Datasheet
TVS Diodes - D5V0F3B6LP20-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)

14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)

Buy Now Datasheet
TVS Diodes - D5V0F3B6LP20-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)

14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)

Buy Now Datasheet
TVS Diodes - D5V0F3B6LP20-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)

14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)

Buy Now Datasheet
Singapore, Singapore
14V TVS Protection Diode
144-D5V0F3B6LP20-7
14V TVS Protection Diode 144-D5V0F3B6LP20-7
TVS DIODE 5.5VWM 14V U-DFN2020-6 Product overview: D5V0F3B6LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F3B6LP20-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 14V U-DFN2020-6 Product overview: D5V0F3B6LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F3B6LP20-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0F3B6LP20-7
TVS Diodes / ESD Suppressors D5V0F3B6LP20-7
TVS Diodes / ESD Suppressors Quad TVS Diode 0.5pF Dataline Protection

TVS Diodes / ESD Suppressors Quad TVS Diode 0.5pF Dataline Protection

Buy Now Datasheet
Tvs Diode, Bidir, 26V, U-Dfn2020 Rohs Compliant Diodes Inc. - 32AK9155 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 26V, U-Dfn2020 Rohs Compliant Diodes Inc.
32AK9155
Tvs Diode, Bidir, 26V, U-Dfn2020 Rohs Compliant Diodes Inc. 32AK9155
TVS DIODE, BIDIR, 26V, U-DFN2020 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 26V, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F3B6LP20-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F3B6LP20-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F3B6LP20-7
TVS DIODE 5.5VWM 14V U-DFN2020-6

TVS DIODE 5.5VWM 14V U-DFN2020-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 868067-D5V0F3B6LP20-7 D5V0F3B6LP20-7DIDKR-ND 144-D5V0F3B6LP20-7 D5V0F3B6LP20-7 32AK9155 D5V0F3B6LP20-7
Product Name TVS - TVS - Diodes - D5V0F3B6LP20-7 TVS Diodes 14V TVS Protection Diode TVS Diodes / ESD Suppressors Tvs Diode, Bidir, 26V, U-Dfn2020 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package U-DFN2020-6 (Type C) 6-UDFN Exposed Pad Tape & Reel (TR) DFN2020-6 U-DFN2020-6 (Type C)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
VC 14 volts 14 volts
Unlock Full Specs
to access all available technical data