DIODES Incorporated TVS Protection Diode D5V0L1B2DLP3-7

Description
TVS DIODE 5VWM 14VC ESN0603-2 Product overview: D5V0L1B2DLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2DLP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14VC ESN0603-2 Product overview: D5V0L1B2DLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2DLP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D5V0L1B2DLP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0L1B2DLP3-7
TVS Protection Diode 144-D5V0L1B2DLP3-7
TVS DIODE 5VWM 14VC ESN0603-2 Product overview: D5V0L1B2DLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2DLP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC ESN0603-2 Product overview: D5V0L1B2DLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2DLP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D5V0L1B2DLP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-ESN0603-2

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-ESN0603-2

Buy Now Datasheet
TVS - TVS - Diodes - D5V0L1B2DLP3-7 - 868071-D5V0L1B2DLP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L1B2DLP3-7
868071-D5V0L1B2DLP3-7
TVS - TVS - Diodes - D5V0L1B2DLP3-7 868071-D5V0L1B2DLP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868071-D5V0L1B2DLP3- 7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-ESN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0L1 Categories: Circuit Protection Case / Package: X3-ESN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0L1B2DLP3-7DIDKR, 1134-D5V0L1B2DLP3-7D ITR, 1134-D5V0L1B2DLP3-7D ICT, -D5V0L1B2DLP3-7DITR, -D5V0L1B2DLP3-7DIDKR , 1134-D5V0L1B2DLP3-7D IDKR, D5V0L1B2DLP3-7DICT, D5V0L1B2DLP3-7DITR, -D5V0L1B2DLP3-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868071-D5V0L1B2DLP3-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-ESN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0L1
Categories: Circuit Protection
Case / Package: X3-ESN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0L1B2DLP3-7DIDKR, 1134-D5V0L1B2DLP3-7DITR, 1134-D5V0L1B2DLP3-7DICT, -D5V0L1B2DLP3-7DITR, -D5V0L1B2DLP3-7DIDKR, 1134-D5V0L1B2DLP3-7DIDKR, D5V0L1B2DLP3-7DICT, D5V0L1B2DLP3-7DITR, -D5V0L1B2DLP3-7DICT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L1B2DLP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L1B2DLP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L1B2DLP3-7
TVS DIODE 5VWM 14VC ESN0603-2

TVS DIODE 5VWM 14VC ESN0603-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0L1B2DLP3-7 D5V0L1B2DLP3-7DITR-ND 868071-D5V0L1B2DLP3-7 D5V0L1B2DLP3-7
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D5V0L1B2DLP3-7 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) X3-ESN0603-2 X3-ESN0603-2
Peak Pulse Power 84 watts 84 watts 84 watts
Unlock Full Specs
to access all available technical data