DIODES Incorporated TVS Diodes D7V0S1U2WS-7

Description
15.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
15.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D7V0S1U2WS-7TR-ND - DigiKey
Thief River Falls, MN, United States
15.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

15.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 31-D7V0S1U2WS-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 7VWM 15.5VC SOD323

TVS DIODE 7VWM 15.5VC SOD323

Buy Now Datasheet
TVS Diodes - 31-D7V0S1U2WS-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 7VWM 15.5VC SOD323

TVS DIODE 7VWM 15.5VC SOD323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334860-D7V0S1U2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334860-D7V0S1U2WS-7
Circuit Protection - TVS - Diodes 1334860-D7V0S1U2WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334860-D7V0S1U2WS-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V (Max) Voltage - Breakdown (Min): 7.5V Voltage - Clamping (Max) @ Ipp: 15.5V Power - Peak Pulse: 1400W (1.4kW) Power Line Protection: No Capacitance @ Frequency: 750pF @ 1MHz Current - Peak Pulse (10/1000µs): 90A (8/20µs) Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 80 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: D7V0S1 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334860-D7V0S1U2WS-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Max)
Voltage - Breakdown (Min): 7.5V
Voltage - Clamping (Max) @ Ipp: 15.5V
Power - Peak Pulse: 1400W (1.4kW)
Power Line Protection: No
Capacitance @ Frequency: 750pF @ 1MHz
Current - Peak Pulse (10/1000µs): 90A (8/20µs)
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: D7V0S1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Protection Diode - 144-D7V0S1U2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D7V0S1U2WS-7
TVS Protection Diode 144-D7V0S1U2WS-7
TVS DIODE 7VWM 15.5VC SOD323 Product overview: D7V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D7V0S1U2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 7VWM 15.5VC SOD323 Product overview: D7V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D7V0S1U2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D7V0S1U2WS-7
TVS DIODE 7VWM 15.5VC SOD323

TVS DIODE 7VWM 15.5VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D7V0S1U2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D7V0S1U2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D7V0S1U2WS-7
TVS DIODE 7VWM 15.5VC SOD323

TVS DIODE 7VWM 15.5VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D7V0S1U2WS-7TR-ND 1334860-D7V0S1U2WS-7 144-D7V0S1U2WS-7 D7V0S1U2WS-7 D7V0S1U2WS-7
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 1400 watts 1400 watts 1400 watts 1400 watts 1400 watts
VC 15.5 volts 15.5 volts 15.5 volts 15.5 volts
VBR 7.5 volts 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data