DIODES Incorporated TVS - TVS - Diodes - D5V0F4U6SO-7 D5V0F4U6SO-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032267-D5V0F4U6SO-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-26 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Alternative Parts (Cross-Reference): IP4220CZ6; TESDS5V0ARFG; AOZ8005CI; D5V0F4U6SO-7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032267-D5V0F4U6SO-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-26 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Alternative Parts (Cross-Reference): IP4220CZ6; TESDS5V0ARFG; AOZ8005CI; D5V0F4U6SO-7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D5V0F4U6SO-7 - 1032267-D5V0F4U6SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F4U6SO-7
1032267-D5V0F4U6SO-7
TVS - TVS - Diodes - D5V0F4U6SO-7 1032267-D5V0F4U6SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032267-D5V0F4U6SO-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-26 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Alternative Parts (Cross-Reference): IP4220CZ6; TESDS5V0ARFG; AOZ8005CI; D5V0F4U6SO-7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032267-D5V0F4U6SO-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-26
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 3A (8/20μs)
Alternative Parts (Cross-Reference): IP4220CZ6; TESDS5V0ARFG; AOZ8005CI; D5V0F4U6SO-7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - D5V0F4U6SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - D5V0F4U6SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - D5V0F4U6SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0F4U6SO-7
TVS Protection Diode 144-D5V0F4U6SO-7
TVS DIODE 5.5VWM 12VC SOT26 Product overview: D5V0F4U6SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U6SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12VC SOT26 Product overview: D5V0F4U6SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U6SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F4U6SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F4U6SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F4U6SO-7
TVS DIODE 5.5VWM 12VC SOT26

TVS DIODE 5.5VWM 12VC SOT26

Supplier's Site
TVS Diodes D5V0F4U6SO-7
TVS DIODE 5.5VWM 12VC SOT26

TVS DIODE 5.5VWM 12VC SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032267-D5V0F4U6SO-7 D5V0F4U6SO-7DICT-ND 144-D5V0F4U6SO-7 D5V0F4U6SO-7 D5V0F4U6SO-7
Product Name TVS - TVS - Diodes - D5V0F4U6SO-7 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SOT26; SOT-26 SOT23; SOT-23-6 Tape & Reel (TR) SOT26; SOT-26 SOT23; SOT-23-6
VWM 5.5 volts
IPPM 3 amps
VC 12 volts 12 volts 12 volts 12 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data