Manufacturer: Diodes Incorporated
Win Source Part Number: 1334819-D13AP2WF-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 225W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.5A
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: D13AP2WF-7DI
Base Product Number: D13AP2
RoHS Status: ROHS3 Compliant
SURGE PROTECTION PP SOD123F Product overview: D13AP2WF-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D13AP2WF-7 can be used for catalog matching and distributor lookup.
SURGE PROTECTION PP SOD123F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D13AP2WF-7DI-ND | 1334819-D13AP2WF-7 | 144-D13AP2WF-7 | D13AP2WF-7 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts |
| VC | 21.5 volts | 21.5 volts | 21.5 volts |