DIODES Incorporated TVS Protection Diode D3V3HN1B2LP-7B

Description
SURGE PROTECTION PP U-DFN1006-2( Product overview: D3V3HN1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3HN1B2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SURGE PROTECTION PP U-DFN1006-2( Product overview: D3V3HN1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3HN1B2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D3V3HN1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3HN1B2LP-7B
TVS Protection Diode 144-D3V3HN1B2LP-7B
SURGE PROTECTION PP U-DFN1006-2( Product overview: D3V3HN1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3HN1B2LP-7B can be used for catalog matching and distributor lookup.

SURGE PROTECTION PP U-DFN1006-2( Product overview: D3V3HN1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3HN1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1111276-D3V3HN1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1111276-D3V3HN1B2LP-7B
Circuit Protection - TVS - Diodes 1111276-D3V3HN1B2LP-7B
Win Source Part Number: 1111276-D3V3HN1B2LP- 7B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.8V Voltage - Clamping (Max) @ Ipp: 8.5V (Typ) Power - Peak Pulse: 595W Power Line Protection: No Capacitance @ Frequency: 140pF @ 1MHz Current - Peak Pulse (10/1000µs): 70A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: U-DFN1006-2 (Type B) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D3V3HN1B2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D3V3HN1B2LP-7BTR

Win Source Part Number: 1111276-D3V3HN1B2LP-7B
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.8V
Voltage - Clamping (Max) @ Ipp: 8.5V (Typ)
Power - Peak Pulse: 595W
Power Line Protection: No
Capacitance @ Frequency: 140pF @ 1MHz
Current - Peak Pulse (10/1000µs): 70A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: U-DFN1006-2 (Type B)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D3V3HN1B2LP7B;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D3V3HN1B2LP-7BTR

Buy Now Datasheet
TVS Diodes - 31-D3V3HN1B2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 8.5V UDFN10062

TVS DIODE 3.3VWM 8.5V UDFN10062

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3HN1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3HN1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3HN1B2LP-7B
SURGE PROTECTION PP U-DFN1006-2(

SURGE PROTECTION PP U-DFN1006-2(

Supplier's Site
TVS Diodes D3V3HN1B2LP-7B
SURGE PROTECTION PP U-DFN1006-2(

SURGE PROTECTION PP U-DFN1006-2(

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-D3V3HN1B2LP-7B 1111276-D3V3HN1B2LP-7B 31-D3V3HN1B2LP-7BTR-ND D3V3HN1B2LP-7B D3V3HN1B2LP-7B
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) U-DFN1006-2 (Type B)
Peak Pulse Power 595 watts 595 watts 595 watts 595 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data