DIODES Incorporated TVS Diodes D5V0S1U2LP-7B

Description
13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D5V0S1U2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D5V0S1U2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D5V0S1U2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

13V Clamp 40A Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361904-D5V0S1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361904-D5V0S1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361904-D5V0S1U2LP-7B
Win Source Part Number: 1361904-D5V0S1U2LP-7 B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Base Product Number: D5V0S1 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive, HDMI, USB REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 13V Current - Peak Pulse (10/1000µs): 40A Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 210pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1361904-D5V0S1U2LP-7B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Base Product Number: D5V0S1
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, HDMI, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 13V
Current - Peak Pulse (10/1000µs): 40A
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 210pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
TVS Protection Diode - 144-D5V0S1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0S1U2LP-7B
TVS Protection Diode 144-D5V0S1U2LP-7B
TVS DIODE 5.5VWM 13VC DFN1006-2 Product overview: D5V0S1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 13VC DFN1006-2 Product overview: D5V0S1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0S1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0S1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0S1U2LP-7B
TVS DIODE 5.5VWM 13VC DFN1006-2

TVS DIODE 5.5VWM 13VC DFN1006-2

Supplier's Site
Tvs Diode, Unidir, 5.5V, 500W/x1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9129 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5.5V, 500W/x1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9129
Tvs Diode, Unidir, 5.5V, 500W/x1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9129
TVS DIODE, UNIDIR, 5.5V, 500W/X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5.5V, 500W/X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes D5V0S1U2LP-7B
TVS DIODE 5.5VWM 13VC DFN1006-2

TVS DIODE 5.5VWM 13VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D5V0S1U2LP-7BDKR-ND 1361904-D5V0S1U2LP-7B 144-D5V0S1U2LP-7B D5V0S1U2LP-7B 28AK9129 D5V0S1U2LP-7B
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 5.5V, 500W/x1-Dfn1006 Rohs Compliant Diodes Inc. TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts 500 watts
VC 13 volts 13 volts 13 volts 13 volts
VBR 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data