STMicroelectronics, Inc. 18V 35pF 12A SOIC TVS Protection Diode DA108S1RL

Description
TVS Diode Array, 18V, 35pF, SOIC, 4-Ch, 12A Peak Pulse Product overview: DA108S1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 35pF, 12A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 35pF, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DA108S1RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Array, 18V, 35pF, SOIC, 4-Ch, 12A Peak Pulse Product overview: DA108S1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 35pF, 12A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 35pF, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DA108S1RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 35pF 12A SOIC TVS Protection Diode
144-DA108S1RL
18V 35pF 12A SOIC TVS Protection Diode 144-DA108S1RL
TVS Diode Array, 18V, 35pF, SOIC, 4-Ch, 12A Peak Pulse Product overview: DA108S1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 35pF, 12A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 35pF, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DA108S1RL can be used for catalog matching and distributor lookup.

TVS Diode Array, 18V, 35pF, SOIC, 4-Ch, 12A Peak Pulse Product overview: DA108S1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 35pF, 12A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 35pF, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DA108S1RL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-3399-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3399-1-ND
TVS Diodes 497-3399-1-ND
Clamp Ipp Tvs Diode Surface Mount 8-SOIC

Clamp Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-3399-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3399-2-ND
TVS Diodes 497-3399-2-ND
Clamp Ipp Tvs Diode Surface Mount 8-SOIC

Clamp Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-3399-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3399-6-ND
TVS Diodes 497-3399-6-ND
Clamp Ipp Tvs Diode Surface Mount 8-SOIC

Clamp Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DA108S1RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DA108S1RL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DA108S1RL
TVS DIODE 15VWM 8-SOIC

TVS DIODE 15VWM 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DA108S1RL
TVS Diodes / ESD Suppressors DA108S1RL
TVS Diodes / ESD Suppressors 8 Diode Array

TVS Diodes / ESD Suppressors 8 Diode Array

Buy Now Datasheet
Tvs-Diode, 730Mw, 18V, Octo Series, Soic, Full Reel; Product Range Stmicroelectronics - 56P7328 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 730Mw, 18V, Octo Series, Soic, Full Reel; Product Range Stmicroelectronics
56P7328
Tvs-Diode, 730Mw, 18V, Octo Series, Soic, Full Reel; Product Range Stmicroelectronics 56P7328
TVS-DIODE, 730mW, 18V, OCTO SERIES, SOIC, FULL REEL; Product Range:DA1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

TVS-DIODE, 730mW, 18V, OCTO SERIES, SOIC, FULL REEL; Product Range:DA1 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Da1 Series, Unidirectional, 18 V, Soic, 8 Rohs Compliant Stmicroelectronics - 05X9911 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Da1 Series, Unidirectional, 18 V, Soic, 8 Rohs Compliant Stmicroelectronics
05X9911
Transient Voltage Suppressor, Tvs, Da1 Series, Unidirectional, 18 V, Soic, 8 Rohs Compliant Stmicroelectronics 05X9911
Transient Voltage Suppressor, TVS, DA1 Series, Unidirectional, 18 V, SOIC, 8 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, DA1 Series, Unidirectional, 18 V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 16456658 - Radwell International
Willingboro, NJ, United States
TRANSIENT VOLTAGE SUPPRESSOR, TVS, DA1 SERIES, UNIDIRECTIONAL, 18 V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSIENT VOLTAGE SUPPRESSOR, TVS, DA1 SERIES, UNIDIRECTIONAL, 18 V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes General Purpose Diodes
Product Number 144-DA108S1RL 497-3399-1-ND DA108S1RL DA108S1RL 56P7328 05X9911 16456658
Product Name 18V 35pF 12A SOIC TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs-Diode, 730Mw, 18V, Octo Series, Soic, Full Reel; Product Range Stmicroelectronics Transient Voltage Suppressor, Tvs, Da1 Series, Unidirectional, 18 V, Soic, 8 Rohs Compliant Stmicroelectronics Diode
Configuration Single Single
Unlock Full Specs
to access all available technical data