Toshiba Electronics (UK) Ltd TVS - TVS - Diodes - DF3A6.8FU,LF DF3A6.8FU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 804410-DF3A6.8FU,LF Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 2 Voltage - Breakdown (Min): 6.4V Power Line Protection: No Supplier Device Package: USM Temperature Range - Operating: 125°C Manufacturer Package: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 45pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 804410-DF3A6.8FU,LF Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 2 Voltage - Breakdown (Min): 6.4V Power Line Protection: No Supplier Device Package: USM Temperature Range - Operating: 125°C Manufacturer Package: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 45pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DF3A6.8FU,LF - 804410-DF3A6.8FU,LF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF3A6.8FU,LF
804410-DF3A6.8FU,LF
TVS - TVS - Diodes - DF3A6.8FU,LF 804410-DF3A6.8FU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 804410-DF3A6.8FU,LF Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 2 Voltage - Breakdown (Min): 6.4V Power Line Protection: No Supplier Device Package: USM Temperature Range - Operating: 125°C Manufacturer Package: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 45pF at 1MHz

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 804410-DF3A6.8FU,LF
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 2
Voltage - Breakdown (Min): 6.4V
Power Line Protection: No
Supplier Device Package: USM
Temperature Range - Operating: 125°C
Manufacturer Package: SC-70, SOT-323
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 45pF at 1MHz

Buy Now
TVS Diodes - DF3A6.8FULFTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount USM

Clamp Ipp Tvs Diode Surface Mount USM

Buy Now Datasheet
TVS Diodes - DF3A6.8FULFDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount USM

Clamp Ipp Tvs Diode Surface Mount USM

Buy Now Datasheet
TVS Diodes - DF3A6.8FULFCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount USM

Clamp Ipp Tvs Diode Surface Mount USM

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DF3A6.8FU,LF
TVS Protection Diode 144-DF3A6.8FU,LF
TVS DIODE USM Product overview: DF3A6.8FU,LF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A6.8FU,LF can be used for catalog matching and distributor lookup.

TVS DIODE USM Product overview: DF3A6.8FU,LF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A6.8FU,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 804410-DF3A6.8FU,LF DF3A6.8FULFTR-ND 144-DF3A6.8FU,LF
Product Name TVS - TVS - Diodes - DF3A6.8FU,LF TVS Diodes TVS Protection Diode
VBR 6.4 volts 6.4 volts
CT 45 pF
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data