DIODES Incorporated TVS Diodes D5V0L2B3T-7

Description
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523
Request a Quote Datasheet
Description
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0L2B3T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523

Buy Now Datasheet
TVS Diodes - D5V0L2B3T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523

Buy Now Datasheet
TVS Diodes - D5V0L2B3T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523

Buy Now Datasheet
TVS - TVS - Diodes - D5V0L2B3T-7 - 1032272-D5V0L2B3T-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L2B3T-7
1032272-D5V0L2B3T-7
TVS - TVS - Diodes - D5V0L2B3T-7 1032272-D5V0L2B3T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032272-D5V0L2B3T-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032272-D5V0L2B3T-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-523
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 84W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0L2B3T-7
TVS Protection Diode 144-D5V0L2B3T-7
TVS DIODE 5VWM 14VC SOT523 Product overview: D5V0L2B3T-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3T-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOT523 Product overview: D5V0L2B3T-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L2B3T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L2B3T-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L2B3T-7
TVS DIODE 5VWM 14VC SOT523

TVS DIODE 5VWM 14VC SOT523

Supplier's Site
TVS Diodes - D5V0L2B3T-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
D5V0L2B3T-7
TVS Diodes D5V0L2B3T-7
TVS DIODE 5VWM 14VC SOT523

TVS DIODE 5VWM 14VC SOT523

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0L2B3T-7DICT-ND 1032272-D5V0L2B3T-7 144-D5V0L2B3T-7 D5V0L2B3T-7 D5V0L2B3T-7
Product Name TVS Diodes TVS - TVS - Diodes - D5V0L2B3T-7 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT523; SOT-523 SOT523; SOT-523 Tape & Reel (TR) SOT523; SOT-523 SOT523; SOT-523
Peak Pulse Power 84 watts 84 watts 84 watts 84 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data