DIODES Incorporated TVS - TVS - Diodes - D24V0L1B2LPSQ-7B D24V0L1B2LPSQ-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 867999-D24V0L1B2LPSQ -7B Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D24V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D24V0L1B2LPSQ-7BDITR , D24V0L1B2LPSQ-7BDICT , D24V0L1B2LPSQ-7BDIDK R
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 867999-D24V0L1B2LPSQ -7B Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D24V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D24V0L1B2LPSQ-7BDITR , D24V0L1B2LPSQ-7BDICT , D24V0L1B2LPSQ-7BDIDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D24V0L1B2LPSQ-7B - 867999-D24V0L1B2LPSQ-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D24V0L1B2LPSQ-7B
867999-D24V0L1B2LPSQ-7B
TVS - TVS - Diodes - D24V0L1B2LPSQ-7B 867999-D24V0L1B2LPSQ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 867999-D24V0L1B2LPSQ -7B Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D24V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D24V0L1B2LPSQ-7BDITR , D24V0L1B2LPSQ-7BDICT , D24V0L1B2LPSQ-7BDIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 867999-D24V0L1B2LPSQ-7B
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D24V0
Categories: Circuit Protection
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D24V0L1B2LPSQ-7BDITR, D24V0L1B2LPSQ-7BDICT, D24V0L1B2LPSQ-7BDIDKR

Buy Now Datasheet
TVS Diodes - D24V0L1B2LPSQ-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D24V0L1B2LPSQ-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D24V0L1B2LPSQ-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D24V0L1B2LPSQ-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D24V0L1B2LPSQ-7B
TVS Protection Diode 144-D24V0L1B2LPSQ-7B
TVS DIODE 24VWM 46VC DFN1006-2 Product overview: D24V0L1B2LPSQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D24V0L1B2LPSQ-7B can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 46VC DFN1006-2 Product overview: D24V0L1B2LPSQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D24V0L1B2LPSQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 24VWM 46VC DFN1006-2

TVS DIODE 24VWM 46VC DFN1006-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D24V0L1B2LPSQ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D24V0L1B2LPSQ-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D24V0L1B2LPSQ-7B
TVS DIODE 24VWM 46VC DFN1006-2

TVS DIODE 24VWM 46VC DFN1006-2

Supplier's Site
Tvs Diode, Bidir, 24V, 90W, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9070 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 24V, 90W, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9070
Tvs Diode, Bidir, 24V, 90W, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9070
TVS DIODE, BIDIR, 24V, 90W, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 24V, 90W, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 867999-D24V0L1B2LPSQ-7B D24V0L1B2LPSQ-7BDIDKR-ND 144-D24V0L1B2LPSQ-7B D24V0L1B2LPSQ-7B D24V0L1B2LPSQ-7B 28AK9070
Product Name TVS - TVS - Diodes - D24V0L1B2LPSQ-7B TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 24V, 90W, X1-Dfn1006 Rohs Compliant Diodes Inc.
Package X1-DFN1006-2 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts
VC 46 volts 46 volts 46 volts
Unlock Full Specs
to access all available technical data