9.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
9.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
9.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
TVS DIODE, BIDIR, 3.3V, 410W, X1-DFN1006 ROHS COMPLIANT: YES
TVS DIODE 3.3VWM 9.5VC DFN1006-2
TVS DIODE 3.3VWM 9.5VC DFN1006-2
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3S1B2LP-7BDKR-ND | 28AK9082 | D3V3S1B2LP-7B | D3V3S1B2LP-7B |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 3.3V, 410W, X1-Dfn1006 Rohs Compliant Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | X1-DFN1006-2 | |
| Peak Pulse Power | 410 watts | 410 watts | 410 watts | |
| VC | 9.5 volts | 9.5 volts | 9.5 volts | |
| VBR | 3.8 volts | 3.8 volts | 3.8 volts |