TVS DIODE 14VWM 32V X1DFN10062
SURGE PROTECTION PP X1-DFN1006-2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D14V0H1U2LP-7BTR-ND | D14V0H1U2LP-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | X1-DFN1006-2 |
| Peak Pulse Power | 96 watts | 96 watts |
| VC | 32 volts | 32 volts |