DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB | |
| 18.2V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 207V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB | |
| 207V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount SMB | |
| 21.2V Clamp 28A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 21.2V Clamp 28A Ipp Tvs Diode Surface Mount SMB | |
| 21.2V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 217.35V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 219V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 219V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 219V Clamp 2.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 219V Clamp 2.7A Ipp Tvs Diode Surface Mount SMB | |
| 219V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 219V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 219V Clamp 2.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 219V Clamp 2.8A Ipp Tvs Diode Surface Mount SMB | |
| 22.26V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB | |
| 22.5V Clamp 27A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 22.5V Clamp 27A Ipp Tvs Diode Surface Mount SMB | |
| 22.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 229.95V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 23.63V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 234V Clamp 2.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 234V Clamp 2.6A Ipp Tvs Diode Surface Mount SMB | |
| 245.7V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 246V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 246V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB | |
| 246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 246V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 246V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB | |
| 25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.2V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 25.2V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB | |
| 25.2V Clamp 24A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 25.2V Clamp 24A Ipp Tvs Diode Surface Mount SMB | |
| 25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 25.5V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 258.3V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 26.78V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 600W 12.8V SMD TRANSIENT VOLTAGE | |
| TVS DIODE 10.5VWM 19VC DO214AA | |
| TVS DIODE 11.1VWM 18.2V DO214AA | |
| TVS DIODE 12.1VWM 22VC DO214AA | |
| TVS DIODE 12.8VWM 21.2V DO214AA | |
| TVS DIODE 12.9VWM 23.5V DO214AA | |
| TVS DIODE 121VWM 215VC DO214AA | |
| TVS DIODE 128VWM 207VC DO214AA | |
| TVS DIODE 13.6VWM 22.5V DO214AA | |
| TVS DIODE 13.6VWM 22.5VC SMB | |
| TVS DIODE 130VWM 230VC DO214AA | |
| TVS DIODE 136VWM 219VC DO214AA | |
| TVS DIODE 136VWM 219VC SMB | |
| TVS DIODE 138VWM 244VC DO214AA | |
| TVS DIODE 14.5VWM 26.5V DO214AA | |
| TVS DIODE 145VWM 234VC DO214AA | |
| TVS DIODE 146VWM 258VC DO214AA | |
| TVS DIODE 15.3VWM 25.2V DO214AA | |
| TVS DIODE 15.3VWM 25.5V DO214AA | |
| TVS DIODE 154VWM 246VC DO214AA | |
| TVS SURF MT DO214AA T&R | |
| TVS ZENER UNIDIR 600W 160V SMB |
| << Prev | Next >> |