DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 20 30 40 50 60 70 74 75 76 77 78 79 80 81 82 83 84 85 86 90 100 110 120 130 140 150 173
Product Name Notes
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SMA
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.03V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA
53.9V Clamp 7.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
548V Clamp 550mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 750mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
548V Clamp 800mA Ipp Tvs Diode Surface Mount SMA
56.4V Clamp 7.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
575.4V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
59.3V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
59.3V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
59.3V Clamp 7.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59.3V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 680mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount SMA
62.27V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
632.1V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
64.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 6.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 6.3A Ipp Tvs Diode Surface Mount SMA
64.8V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
658V Clamp 460mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
658V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
68.04V Clamp 6.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
690.9V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
698V Clamp 430mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA
70.1V Clamp 6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
70.1V Clamp 6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
725V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
73.5V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
73.61V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
732.9V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 520mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
761.25V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
777V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA
77V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
798V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
80.5V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
80.85V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 4.8A Ipp Tvs Diode Surface Mount SMA
85V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
89.25V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
89V Clamp 4.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
92V Clamp 4.5A Ipp Tvs Diode Surface Mount SMA
92V Clamp 4.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
93.6V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 31.6VWM 56.4V DO214AC
TVS DIODE 324VWM 574VC DO214AC
TVS DIODE 33.3VWM 53.9V DO214AC
TVS DIODE 34.8VWM 61.9V DO214AC
TVS DIODE 342VWM 548VC DO214AC
TVS DIODE 356VWM 631VC DO214AC
TVS DIODE 36.8VWM 59.3V DO214AC
TVS DIODE 376VWM 602VC DO214AC
TVS DIODE 376VWM 602VC SMA
TVS DIODE 38.1VWM 67.8V DO214AC
TVS DIODE 388VWM 686VC DO214AC
TVS DIODE 40.2VWM 64.8V DO214AC
TVS DIODE 40.2VWM 64.8VC SMA
TVS DIODE 408VWM 658VC DO214AC
TVS DIODE 41.3VWM 73.5V DO214AC
TVS DIODE 429VWM 764VC DO214AC
TVS DIODE 43.6VWM 70.1V DO214AC
TVS DIODE 434VWM 698VC DO214AC
TVS DIODE 445VWM 793VC DO214AC
TVS DIODE 45.4VWM 80.5V DO214AC
TVS DIODE 450VWM 725VC DO214AC
TVS DIODE 459VWM 740VC DO214AC
TVS DIODE 467VWM 760VC DO214AC
TVS DIODE 47.8VWM 77VC DO214AC
TVS DIODE 477VWM 725VC DO214AC
TVS DIODE 477VWM 729VC DO214AC
TVS DIODE 495VWM 760VC DO214AC
TVS DIODE 5.5VWM 10.8V DO214AC
TVS DIODE 5.8VWM 10.5V DO214AC
TVS DIODE 5.8VWM 10.5VC SMA
TVS DIODE 50.2VWM 89VC DO214AC
TVS DIODE 53VWM 85VC DO214AC
TVS DIODE 55.1VWM 98VC DO214AC
TVS DIODE 58.1VWM 92VC DO214AC
TVS, BI-DIR, 400W, 47.8V, DO-214
TVS, UNI-DIR, 400W, 342V, DO-214
TVS, UNI-DIR, 400W, 408V, DO-214
TVS, UNI-DIR, 400W, 5.8V, DO-214

<< Prev Next >>