DIODES Incorporated TVS Diodes D5V0X1BA2LP-7B

Description
TVS DIODE 5.5VWM 17VC X1DFN10062
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 17VC X1DFN10062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D5V0X1BA2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 17VC X1DFN10062

TVS DIODE 5.5VWM 17VC X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D5V0X1BA2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 17VC X1DFN10062

TVS DIODE 5.5VWM 17VC X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D5V0X1BA2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 4A Ipp Tvs Diode Surface Mount X1-DFN1006-2

17V Clamp 4A Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D5V0X1BA2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0X1BA2LP-7B
TVS Protection Diode 144-D5V0X1BA2LP-7B
TVS DIODE 5.5VWM 17VC DFN1006-2 Product overview: D5V0X1BA2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0X1BA2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 17VC DFN1006-2 Product overview: D5V0X1BA2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0X1BA2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1013849-D5V0X1BA2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1013849-D5V0X1BA2LP-7B
Circuit Protection - TVS - Diodes 1013849-D5V0X1BA2LP-7B
Win Source Part Number: 1013849-D5V0X1BA2LP- 7B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 7V Voltage - Clamping (Max) @ Ipp: 17V Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: D5V0X1

Win Source Part Number: 1013849-D5V0X1BA2LP-7B
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 7V
Voltage - Clamping (Max) @ Ipp: 17V
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: D5V0X1

Buy Now Datasheet
Tvs Diode, Bidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9130 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9130
Tvs Diode, Bidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9130
TVS DIODE, BIDIR, 5.5V, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5.5V, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D5V0X1BA2LP-7BCT-ND 144-D5V0X1BA2LP-7B 1013849-D5V0X1BA2LP-7B 28AK9130
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Tvs Diode, Bidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc.
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric)
VC 17 volts 17 volts
VBR 7 volts 7 volts
Unlock Full Specs
to access all available technical data