DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 100V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 100V Clamp 40A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 100V Clamp 40A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 108V Clamp 556A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 11V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2) | |
| 12 V ZENER DIODE, SOD-523(ESC) | |
| 12.5V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6) | |
| 12.5V Clamp Ipp Tvs Diode Surface Mount 10-MSOP | |
| 121V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 121V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 129V Clamp 465A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 12V (Typ) Clamp 3.8A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1) | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 135V Clamp 6kA (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 13V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1x1.2) | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353 | |
| 13V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 14.5V (Typ) Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 146V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 14W 5V SMD TRANSIENT VOLTAGE SUP | |
| 157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip | |
| 15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 15V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount 0603 | |
| 15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 15V Clamp Ipp Tvs Diode Surface Mount 5-WLCSP (0.96x1.33) | |
| 15V ZENER DIODE, SOD-523(ESC) | |
| 16 V ZENER DIODE, SOD-523(ESC) | |
| 16.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 16.9V (Typ) Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 16.9V (Typ) Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 16.9V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 178V Clamp 22.5A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 178V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 17V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 18 V ZENER DIODE, SOD-523 ESC | |
| 18 V ZENER DIODE, SOD-523(ESC) | |
| 18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 18.3V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 189V Clamp 317A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 18V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5) | |
| 18V Clamp 94A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 19.5V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 19V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 19V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 20 V ZENER DIODE, SOD-523(ESC) | |
| 20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 20V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 20V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 21V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 228V Clamp 263A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 23V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC | |
| 24 V ZENER DIODE, SOD-523(ESC) | |
| 24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC | |
| 25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25.9V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603 | |
| 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 26V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 26V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC | |
| 26V, 14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 274V Clamp 219A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 27V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 28.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 29.2V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 29.5V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 30 V ZENER DIODE, SOD-523(ESC) | |
| 30.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 30V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 30V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 30V (Typ) Clamp Ipp Tvs Diode Surface Mount 0201 | |
| 30V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402 | |
| 30V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 30V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 30V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 31.8V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 317V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 33V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 33V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC | |
| 34.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 343V Clamp 175A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 34V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 34V Clamp Ipp Tvs Diode Surface Mount 0201 | |
| 353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 353V Clamp 11A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35V Clamp 1714A (1.714kA) (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 36 V ZENER DIODE, SOD-523(ESC) | |
| 36.5V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 39V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC | |
| 4.5V, 7.2V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (4.1x2) | |
| 400W 51V SMD TRANSIENT VOLTAGE S | |
| 400W 54V SMD TRANSIENT VOLTAGE S | |
| 400W 58V SMD TRANSIENT VOLTAGE S | |
| 400W 60V SMD TRANSIENT VOLTAGE S | |
| 400W 64V SMD TRANSIENT VOLTAGE S | |
| 400W 70V SMD TRANSIENT VOLTAGE S | |
| 400W 75V SMD TRANSIENT VOLTAGE S | |
| 400W 78V SMD TRANSIENT VOLTAGE S | |
| 400W 8.5V SMD TRANSIENT VOLTAGE | |
| 400W 85V SMD TRANSIENT VOLTAGE S | |
| 40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 40V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 41.5V Clamp 1446A (1.446kA) (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 46.2V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 47.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603 | |
| 47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 49V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 5.6 V ZENER DIODE, SOD-523(ESC) | |
| 51V Clamp 1177A (1.177kA) (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 529V Clamp 7.6A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 564V Clamp 7.1A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 57V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC | |
| 58.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 6.2 V ZENER DIODE, SOD-523(ESC) | |
| 6.8 V ZENER DIODE, SOD-523(ESC) | |
| 618V Clamp 6.5A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 62V Clamp 968A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1) | |
| 706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 72V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC | |
| 75V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 76.8V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 76V Clamp 789A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 7V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L | |
| 7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 7V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 7V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 7V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 8.1V (Typ) Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 8.2 V ZENER DIODE, SOD-523(ESC) | |
| 8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP | |
| 8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 8V Clamp Ipp Tvs Diode Surface Mount 10-WLCSP (3.1x1.15) | |
| 9.8V Clamp 1A Ipp Tvs Diode Surface Mount SOD-323 | |
| 90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 9V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 9V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 9V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L | |
| AUTOMOTIVE QUALIFIED TVS DUAL DI | |
| Clamp Ipp Tvs Diode Surface Mount 10-DFN (4.1x2) | |
| Clamp Ipp Tvs Diode Surface Mount 24-QSOP | |
| Clamp Ipp Tvs Diode Surface Mount 8-SOIC | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-3 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-4 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp Ipp Tvs Diode Surface Mount VMN2 | |
| Clamp Ipp Tvs Diode Surface Mount VMN2M | |
| Clamp Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| Clamp Ipp Tvs Diode | |
| DIO TVS VWM 03V 400W BIDIR SOD32 | |
| DIO TVS VWM 05V 350W BIDIR | |
| DIO TVS VWM 12V 350W BIDIR | |
| DIO TVS VWM 12V 400W BIDIR SOD32 | |
| DIO TVS VWM 24V 350W BIDIR SOD32 | |
| DIO TVS VWM 36V 400W BIDIR SOD32 | |
| POLYMER ESD PROTECTOR 12V 0201 | |
| POLYMER ESD PROTECTOR 15V 0201 | |
| POLYMER ESD PROTECTOR 24V 0201 | |
| POLYMER ESD PROTECTOR 30V 0201 | |
| POLYMER ESD PROTECTOR 6V 0201 | |
| TVS DIODE 100VWM 179VC R6 | |
| TVS DIODE 12.8VWM 21.2V DO204AC | |
| TVS DIODE 12VWM 24VC SOD523 | |
| TVS DIODE 12VWM 25.9VC 8-SOIC | |
| TVS DIODE 12VWM 25.9VC SOT23-3 | |
| TVS DIODE 13.6VWM 22.5V DO204AC | |
| TVS DIODE 136VWM 219VC DO204AC | |
| TVS DIODE 145VWM 234VC DO204AC | |
| TVS DIODE 15.3VWM 25.2V DO204AC | |
| TVS DIODE 154VWM 246VC DO204AC | |
| TVS DIODE 15VWM 25VC SOT23-3 | |
| TVS DIODE 15VWM 30VC 8-SOIC | |
| TVS DIODE 15VWM 30VC SOT23-3 | |
| TVS DIODE 15VWM 31.8VC SOD323 | |
| TVS DIODE 15VWM 34VC SOD523 | |
| TVS DIODE 17.1VWM 27.7V DO204AC | |
| TVS DIODE 171VWM 274VC DO204AC | |
| TVS DIODE 18.8VWM 30.6V DO204AC | |
| TVS DIODE 188VWM 301VC DO204AC | |
| TVS DIODE 18VWM 45VC SOD323 | |
| TVS DIODE 20.5VWM 33.2V DO204AC | |
| TVS DIODE 213VWM 344VC DO204AC | |
| TVS DIODE 23.1VWM 37.5V DO204AC | |
| TVS DIODE 239VWM 384VC DO204AC | |
| TVS DIODE 24VWM 44VC SOD523 | |
| TVS DIODE 24VWM 49VC SOT23-3 | |
| TVS DIODE 24VWM 58.3VC SOT23-6 | |
| TVS DIODE 25.6VWM 41.5V DO204AC | |
| TVS DIODE 256VWM 414VC DO204AC | |
| TVS DIODE 273VWM 438VC DO204AC | |
| TVS DIODE 28.2VWM 45.7V DO204AC | |
| TVS DIODE 299VWM 482VC DO204AC | |
| TVS DIODE 3.3VWM 10.9VC SOT23-3 | |
| TVS DIODE 3.3VWM 10VC SC74 | |
| TVS DIODE 3.3VWM 13VC SOD523 | |
| TVS DIODE 3.3VWM 8VC SOD882 | |
| TVS DIODE 30.8VWM 64.3V DO204AC | |
| TVS DIODE 30.8VWM DO204AC | |
| TVS DIODE 33.3VWM 53.9V DO204AC | |
| TVS DIODE 342VWM 548VC DO204AC | |
| TVS DIODE 36.8VWM 59.3V DO204AC | |
| TVS DIODE 376VWM 603VC DO204AC | |
| TVS DIODE 40.2VWM 64.8V DO204AC | |
| TVS DIODE 43.6VWM 70.1V DO204AC | |
| TVS DIODE 47.8VWM 77VC DO204AC | |
| TVS DIODE 5.8VWM 10.5V DO204AC | |
| TVS DIODE 53VWM 85VC DO204AC | |
| TVS DIODE 58.1VWM 92VC DO204AC | |
| TVS DIODE 5VWM 13.5VC SOT23-3 | |
| TVS DIODE 5VWM 13VC SOD523 | |
| TVS DIODE 5VWM 21VC SOT23-6 | |
| TVS DIODE 5VWM 24VC 16SOIC | |
| TVS DIODE 5VWM 30VC 0201 | |
| TVS DIODE 5VWM 30VC 0402 | |
| TVS DIODE 5VWM 7VC SOT23-3 | |
| TVS DIODE 6.4VWM 11.3V DO204AC | |
| TVS DIODE 64.1VWM 103V DO204AC | |
| TVS DIODE 7.02VWM 12.1V DO204AC | |
| TVS DIODE 7.78VWM 13.4V DO204AC | |
| TVS DIODE 70.1VWM 113V DO204AC | |
| TVS DIODE 77.8VWM 125V DO204AC | |
| TVS DIODE 8.55VWM 14.5V DO204AC | |
| TVS DIODE 85.5VWM 137V DO204AC | |
| TVS DIODE 85.8VWM 137V DO204AC | |
| TVS DIODE 8VWM 16.9VC SOT23-3 | |
| TVS DIODE 8VWM 19.5VC SOT23-3 | |
| TVS DIODE 9.4VWM 15.6V DO204AC | |
| TVS DIODE 94VWM 152VC DO204AC |
| << Prev | Next >> |