DIODES Incorporated TVS - TVS - Diodes - D5V0L4B5SO-7 D5V0L4B5SO-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032275-D5V0L4B5SO-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-25 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032275-D5V0L4B5SO-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-25 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D5V0L4B5SO-7 - 1032275-D5V0L4B5SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L4B5SO-7
1032275-D5V0L4B5SO-7
TVS - TVS - Diodes - D5V0L4B5SO-7 1032275-D5V0L4B5SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032275-D5V0L4B5SO-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-25 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032275-D5V0L4B5SO-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-25
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 84W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - D5V0L4B5SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

Buy Now Datasheet
TVS Diodes - 31-D5V0L4B5SO-7DKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

Buy Now Datasheet
TVS Diodes - 31-D5V0L4B5SO-7TR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

Buy Now Datasheet
TVS Diodes - 31-D5V0L4B5SO-7CT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-25

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0L4B5SO-7
TVS Protection Diode 144-D5V0L4B5SO-7
TVS DIODE 5VWM 14VC SOT25 Product overview: D5V0L4B5SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L4B5SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOT25 Product overview: D5V0L4B5SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L4B5SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L4B5SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L4B5SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L4B5SO-7
TVS DIODE 5VWM 14VC SOT25

TVS DIODE 5VWM 14VC SOT25

Supplier's Site
TVS Diodes D5V0L4B5SO-7
TVS DIODE 5VWM 14VC SOT25

TVS DIODE 5VWM 14VC SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032275-D5V0L4B5SO-7 D5V0L4B5SO-7DICT-ND 144-D5V0L4B5SO-7 D5V0L4B5SO-7 D5V0L4B5SO-7
Product Name TVS - TVS - Diodes - D5V0L4B5SO-7 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SOT-25 SC-74; SC-74A, SOT-753 Tape & Reel (TR) SOT-25 SC-74; SC-74A, SOT-753
VWM 5 volts
IPPM 6 amps
VC 14 volts 14 volts 14 volts 14 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data