DIODES Incorporated TVS Diodes D5V0M5B6LP16-7

Description
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6
Request a Quote Datasheet
Description
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0M5B6LP16-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6

Buy Now Datasheet
TVS Diodes - D5V0M5B6LP16-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6

Buy Now Datasheet
TVS Diodes - D5V0M5B6LP16-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0M5B6LP16-7
TVS Protection Diode 144-D5V0M5B6LP16-7
TVS DIODE 5VWM 14VC U-DFN1616-6 Product overview: D5V0M5B6LP16-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M5B6LP16-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC U-DFN1616-6 Product overview: D5V0M5B6LP16-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M5B6LP16-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1109108-D5V0M5B6LP16-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1109108-D5V0M5B6LP16-7
Circuit Protection - TVS - Diodes 1109108-D5V0M5B6LP16-7
Win Source Part Number: 1109108-D5V0M5B6LP16 -7 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 14V Power - Peak Pulse: 130W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Current - Peak Pulse (10/1000µs): 12A (8/20µs) Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: U-DFN1616-6 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D5V0M5B6LP16-7DIDKR, D5V0M5B6LP16-7DITR,D 5V0M5B6LP16-7DICT Base Product Number: D5V0M5

Win Source Part Number: 1109108-D5V0M5B6LP16-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 14V
Power - Peak Pulse: 130W
Power Line Protection: No
Capacitance @ Frequency: 35pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: U-DFN1616-6
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D5V0M5B6LP16-7DIDKR,D5V0M5B6LP16-7DITR,D5V0M5B6LP16-7DICT
Base Product Number: D5V0M5

Buy Now Datasheet
TVS Diodes D5V0M5B6LP16-7
TVS DIODE 5VWM 14VC U-DFN1616-6

TVS DIODE 5VWM 14VC U-DFN1616-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0M5B6LP16-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0M5B6LP16-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0M5B6LP16-7
TVS DIODE 5VWM 14VC U-DFN1616-6

TVS DIODE 5VWM 14VC U-DFN1616-6

Supplier's Site
Tvs Diode, Bidir, 5V, 130W, U-Dfn1616 Rohs Compliant Diodes Inc. - 32AK9158 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5V, 130W, U-Dfn1616 Rohs Compliant Diodes Inc.
32AK9158
Tvs Diode, Bidir, 5V, 130W, U-Dfn1616 Rohs Compliant Diodes Inc. 32AK9158
TVS DIODE, BIDIR, 5V, 130W, U-DFN1616 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5V, 130W, U-DFN1616 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0M5B6LP16-7DITR-ND 144-D5V0M5B6LP16-7 1109108-D5V0M5B6LP16-7 D5V0M5B6LP16-7 D5V0M5B6LP16-7 32AK9158
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 5V, 130W, U-Dfn1616 Rohs Compliant Diodes Inc.
Configuration Single Single
Package 6-UFDFN Exposed Pad Tape & Reel (TR) 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad U-DFN1616-6
Peak Pulse Power 130 watts 130 watts 130 watts 130 watts 130 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data