DIODES Incorporated TVS - TVS - Diodes - D5V0F4U6S-7 D5V0F4U6S-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032266-D5V0F4U6S-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032266-D5V0F4U6S-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D5V0F4U6S-7 - 1032266-D5V0F4U6S-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F4U6S-7
1032266-D5V0F4U6S-7
TVS - TVS - Diodes - D5V0F4U6S-7 1032266-D5V0F4U6S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032266-D5V0F4U6S-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032266-D5V0F4U6S-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 3A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0F4U6S-7
TVS Protection Diode 144-D5V0F4U6S-7
TVS DIODE 5.5VWM 12VC SOT363 Product overview: D5V0F4U6S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U6S-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12VC SOT363 Product overview: D5V0F4U6S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U6S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D5V0F4U6S-7TR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS Diodes - 31-D5V0F4U6S-7CT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS Diodes - 31-D5V0F4U6S-7DKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F4U6S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F4U6S-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F4U6S-7
TVS DIODE 5.5VWM 12VC SOT363

TVS DIODE 5.5VWM 12VC SOT363

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0F4U6S-7
TVS Diodes / ESD Suppressors D5V0F4U6S-7
TVS Diodes / ESD Suppressors 4 Channel ESD 0.5pF TVS Array 200mW

TVS Diodes / ESD Suppressors 4 Channel ESD 0.5pF TVS Array 200mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032266-D5V0F4U6S-7 144-D5V0F4U6S-7 31-D5V0F4U6S-7TR-ND D5V0F4U6S-7 D5V0F4U6S-7
Product Name TVS - TVS - Diodes - D5V0F4U6S-7 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Package SOT363; SOT-363 Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
VWM 5.5 volts
IPPM 3 amps
VC 12 volts 12 volts 12 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data