TVS DIODE 3.3VWM 9.5V X1DFN10062
TVS DIODE 3.3VWM 9.5V X1DFN10062
TVS DIODE 3.3VWM 9.5V X1DFN10062
SURGE PROTECTION PP X1-DFN1006-2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3H1B2LPQ-7BCT-ND | D3V3H1B2LPQ-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | X1-DFN1006-2 |
| Peak Pulse Power | 380 watts | 380 watts |
| VC | 9.5 volts | 9.5 volts |