DIODES Incorporated Circuit Protection - TVS - Diodes D3V3H1B2LP-7B

Description
Win Source Part Number: 958094-D3V3H1B2LP-7B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.8V Voltage - Clamping (Max) @ Ipp: 9.5V Power - Peak Pulse: 380W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 40A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D3V3H1B2LP-7BD3V3H1B 2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D3V3H1B2LP-7BDIDKR,D 3V3H1B2LP-7B-ND,D3V3 H1B2LP-7BDICT,D3V3H1 B2LP-7BDITR Base Product Number: D3V3H1
Request a Quote Datasheet
Description
Win Source Part Number: 958094-D3V3H1B2LP-7B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.8V Voltage - Clamping (Max) @ Ipp: 9.5V Power - Peak Pulse: 380W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 40A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D3V3H1B2LP-7BD3V3H1B 2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D3V3H1B2LP-7BDIDKR,D 3V3H1B2LP-7B-ND,D3V3 H1B2LP-7BDICT,D3V3H1 B2LP-7BDITR Base Product Number: D3V3H1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 958094-D3V3H1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958094-D3V3H1B2LP-7B
Circuit Protection - TVS - Diodes 958094-D3V3H1B2LP-7B
Win Source Part Number: 958094-D3V3H1B2LP-7B Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.8V Voltage - Clamping (Max) @ Ipp: 9.5V Power - Peak Pulse: 380W Power Line Protection: No Capacitance @ Frequency: 100pF @ 1MHz Current - Peak Pulse (10/1000µs): 40A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): D3V3H1B2LP-7BD3V3H1B 2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D3V3H1B2LP-7BDIDKR,D 3V3H1B2LP-7B-ND,D3V3 H1B2LP-7BDICT,D3V3H1 B2LP-7BDITR Base Product Number: D3V3H1

Win Source Part Number: 958094-D3V3H1B2LP-7B
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.8V
Voltage - Clamping (Max) @ Ipp: 9.5V
Power - Peak Pulse: 380W
Power Line Protection: No
Capacitance @ Frequency: 100pF @ 1MHz
Current - Peak Pulse (10/1000µs): 40A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): D3V3H1B2LP-7BD3V3H1B2LP7B;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D3V3H1B2LP-7BDIDKR,D3V3H1B2LP-7B-ND,D3V3H1B2LP-7BDICT,D3V3H1B2LP-7BDITR
Base Product Number: D3V3H1

Buy Now
TVS Diodes - D3V3H1B2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D3V3H1B2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D3V3H1B2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D3V3H1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3H1B2LP-7B
TVS Protection Diode 144-D3V3H1B2LP-7B
TVS DIODE 3.3VWM 9.5VC DFN1006-2 Product overview: D3V3H1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3H1B2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9.5VC DFN1006-2 Product overview: D3V3H1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3H1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D3V3H1B2LP-7B
TVS DIODE 3.3VWM 9.5VC DFN1006-2

TVS DIODE 3.3VWM 9.5VC DFN1006-2

Supplier's Site
High Surge Bidirectional TVS Diode - 233-D3V3H1B2LP-7B - Utmel Electronic Limited
Hong Kong, China
High Surge Bidirectional TVS Diode
233-D3V3H1B2LP-7B
High Surge Bidirectional TVS Diode 233-D3V3H1B2LP-7B
High Surge Bidirectional TVS Diode

High Surge Bidirectional TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3H1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3H1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3H1B2LP-7B
TVS DIODE 3.3VWM 9.5VC DFN1006-2

TVS DIODE 3.3VWM 9.5VC DFN1006-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 958094-D3V3H1B2LP-7B D3V3H1B2LP-7BDICT-ND 144-D3V3H1B2LP-7B D3V3H1B2LP-7B 233-D3V3H1B2LP-7B D3V3H1B2LP-7B
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode TVS Diodes High Surge Bidirectional TVS Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 380 watts 380 watts 380 watts 380 watts 380 watts
VC 9.5 volts 9.5 volts 9.5 volts 9.5 volts 9.5 volts
VBR 3.8 volts 3.8 volts 3.8 volts 5.15 volts 3.8 volts
CT 100 pF 100 pF
Unlock Full Specs
to access all available technical data