DIODES Incorporated TVS - TVS - Diodes - D5V0X1B2LP3-7 D5V0X1B2LP3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868087-D5V0X1B2LP3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0X1 Categories: Circuit Protection Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0X1B2LP3-7DIDKR, D5V0X1B2LP3-7DITR, D5V0X1B2LP3-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868087-D5V0X1B2LP3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0X1 Categories: Circuit Protection Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0X1B2LP3-7DIDKR, D5V0X1B2LP3-7DITR, D5V0X1B2LP3-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D5V0X1B2LP3-7 - 868087-D5V0X1B2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0X1B2LP3-7
868087-D5V0X1B2LP3-7
TVS - TVS - Diodes - D5V0X1B2LP3-7 868087-D5V0X1B2LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868087-D5V0X1B2LP3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0X1 Categories: Circuit Protection Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0X1B2LP3-7DIDKR, D5V0X1B2LP3-7DITR, D5V0X1B2LP3-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868087-D5V0X1B2LP3-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0X1
Categories: Circuit Protection
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0X1B2LP3-7DIDKR, D5V0X1B2LP3-7DITR, D5V0X1B2LP3-7DICT

Buy Now Datasheet
TVS Protection Diode - 144-D5V0X1B2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0X1B2LP3-7
TVS Protection Diode 144-D5V0X1B2LP3-7
TVS DIODE 5.5VWM 14VC DFN0603-2 Product overview: D5V0X1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0X1B2LP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 14VC DFN0603-2 Product overview: D5V0X1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0X1B2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D5V0X1B2LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - D5V0X1B2LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - D5V0X1B2LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes D5V0X1B2LP3-7
TVS DIODE 5.5VWM 14VC DFN0603-2

TVS DIODE 5.5VWM 14VC DFN0603-2

Supplier's Site Datasheet
Tvs Diode, Bidir, 5.5V, X2-Dfn0603 Rohs Compliant Diodes Inc. - 28AK9132 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5.5V, X2-Dfn0603 Rohs Compliant Diodes Inc.
28AK9132
Tvs Diode, Bidir, 5.5V, X2-Dfn0603 Rohs Compliant Diodes Inc. 28AK9132
TVS DIODE, BIDIR, 5.5V, X2-DFN0603 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 5.5V, X2-DFN0603 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0X1B2LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0X1B2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0X1B2LP3-7
TVS DIODE 5.5VWM 14VC DFN0603-2

TVS DIODE 5.5VWM 14VC DFN0603-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 868087-D5V0X1B2LP3-7 144-D5V0X1B2LP3-7 D5V0X1B2LP3-7DICT-ND D5V0X1B2LP3-7 28AK9132 D5V0X1B2LP3-7
Product Name TVS - TVS - Diodes - D5V0X1B2LP3-7 TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, Bidir, 5.5V, X2-Dfn0603 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package X3-DFN0603-2 Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) X3-DFN0603-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data