18.5V Clamp 4A Ipp Tvs Diode Surface Mount X1-DFN1006-2
TVS DIODE 8VWM 18.5VC DFN1006-2
TVS DIODE 8VWM 18.5VC DFN1006-2
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D8V0X1B2LP-7B-ND | D8V0X1B2LP-7B | D8V0X1B2LP-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | X1-DFN1006-2 | 0402 (1006 Metric) |
| VC | 18.5 volts | 18.5 volts | 18.5 volts |
| VBR | 10 volts | 10 volts | 10 volts |