GENERAL PROTECTION PP SOD923 T&R
GENERAL PROTECTION PP SOD923 T&R
GENERAL PROTECTION PP SOD923 T&R
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D7V0M1U2S9Q-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-923 |
| Peak Pulse Power | 90 watts |
| VC | 13 volts |