DIODES Incorporated TVS Protection Diode D5V0L1B2T-7

Description
TVS DIODE 5VWM 14VC SOD523 Product overview: D5V0L1B2T-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14VC SOD523 Product overview: D5V0L1B2T-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D5V0L1B2T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0L1B2T-7
TVS Protection Diode 144-D5V0L1B2T-7
TVS DIODE 5VWM 14VC SOD523 Product overview: D5V0L1B2T-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2T-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOD523 Product overview: D5V0L1B2T-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D5V0L1B2T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - D5V0L1B2T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - D5V0L1B2T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L1B2T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L1B2T-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L1B2T-7
TVS DIODE 5VWM 14VC SOD523

TVS DIODE 5VWM 14VC SOD523

Supplier's Site
TVS Diodes - D5V0L1B2T-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
D5V0L1B2T-7
TVS Diodes D5V0L1B2T-7
TVS DIODE 5VWM 14VC SOD523

TVS DIODE 5VWM 14VC SOD523

Supplier's Site Datasheet
Esd Protection Diode, Sod-523; Clamping Voltage Vc Max Diodes Inc. - 07AH3834 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sod-523; Clamping Voltage Vc Max Diodes Inc.
07AH3834
Esd Protection Diode, Sod-523; Clamping Voltage Vc Max Diodes Inc. 07AH3834
ESD PROTECTION DIODE, SOD-523; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:275mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOD-523; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:275mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-D5V0L1B2T-7 D5V0L1B2T-7DITR-ND D5V0L1B2T-7 D5V0L1B2T-7 07AH3834
Product Name TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Esd Protection Diode, Sod-523; Clamping Voltage Vc Max Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
Peak Pulse Power 84 watts 84 watts 84 watts 84 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data