DIODES Incorporated TVS Diodes D5V0P4URL6SO-7

Description
6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
Request a Quote Datasheet
Description
6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0P4URL6SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - D5V0P4URL6SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - D5V0P4URL6SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0P4URL6SO-7
TVS Protection Diode 144-D5V0P4URL6SO-7
TVS DIODE 3.3VWM 6VC SOT26 Product overview: D5V0P4URL6SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P4URL6SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 6VC SOT26 Product overview: D5V0P4URL6SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0P4URL6SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0P4URL6SO-7 - 1032280-D5V0P4URL6SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0P4URL6SO-7
1032280-D5V0P4URL6SO-7
TVS - TVS - Diodes - D5V0P4URL6SO-7 1032280-D5V0P4URL6SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032280-D5V0P4URL6SO -7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 2.4pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: SOT-26 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 4.5V Max Clamping Voltage: 6V (Typ) Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 180W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032280-D5V0P4URL6SO-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 2.4pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: SOT-26
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 4.5V
Max Clamping Voltage: 6V (Typ)
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 180W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D5V0P4URL6SO-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D5V0P4URL6SO-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D5V0P4URL6SO-7
20A@8/20us 180W 6V 4.5V 3.3V SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS

20A@8/20us 180W 6V 4.5V 3.3V SOT-26 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes D5V0P4URL6SO-7
TVS DIODE 3.3VWM 6VC SOT26

TVS DIODE 3.3VWM 6VC SOT26

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0P4URL6SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0P4URL6SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0P4URL6SO-7
TVS DIODE 3.3VWM 6VC SOT26

TVS DIODE 3.3VWM 6VC SOT26

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0P4URL6SO-7
TVS Diodes / ESD Suppressors D5V0P4URL6SO-7
TVS Diodes / ESD Suppressors General Protection PP

TVS Diodes / ESD Suppressors General Protection PP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0P4URL6SO-7DITR-ND 144-D5V0P4URL6SO-7 1032280-D5V0P4URL6SO-7 D5V0P4URL6SO-7 D5V0P4URL6SO-7 D5V0P4URL6SO-7 D5V0P4URL6SO-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D5V0P4URL6SO-7 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package SOT23; SOT-23-6 Tape & Reel (TR) SOT26; SOT-26 SOT26 SOT23; SOT-23-6 SOT26; SOT-26
Peak Pulse Power 180 watts 180 watts 180 watts 180 watts 180 watts
VC 6 volts 6 volts 6 volts 6 volts 6 volts
VBR 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data