DIODES Incorporated TVS Protection Diode D22V0S1U2WS-7

Description
TVS DIODE 22VWM 37VC SOD323 Product overview: D22V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D22V0S1U2WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 22VWM 37VC SOD323 Product overview: D22V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D22V0S1U2WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D22V0S1U2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D22V0S1U2WS-7
TVS Protection Diode 144-D22V0S1U2WS-7
TVS DIODE 22VWM 37VC SOD323 Product overview: D22V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D22V0S1U2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 37VC SOD323 Product overview: D22V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D22V0S1U2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D22V0S1U2WS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D22V0S1U2WS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D22V0S1U2WS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - D22V0S1U2WS-7 - 867992-D22V0S1U2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D22V0S1U2WS-7
867992-D22V0S1U2WS-7
TVS - TVS - Diodes - D22V0S1U2WS-7 867992-D22V0S1U2WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 867992-D22V0S1U2WS-7 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: D22V0 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D22V0S1U2WS-7DICT, D22V0S1U2WS-7DITR, D22V0S1U2WS-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 867992-D22V0S1U2WS-7
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 37V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: D22V0
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D22V0S1U2WS-7DICT, D22V0S1U2WS-7DITR, D22V0S1U2WS-7DIDKR

Buy Now Datasheet
TVS Diodes D22V0S1U2WS-7
TVS DIODE 22VWM 37VC SOD323

TVS DIODE 22VWM 37VC SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D22V0S1U2WS-7
TVS Diodes / ESD Suppressors D22V0S1U2WS-7
TVS Diodes / ESD Suppressors Surge Protection PP

TVS Diodes / ESD Suppressors Surge Protection PP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D22V0S1U2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D22V0S1U2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D22V0S1U2WS-7
TVS DIODE 22VWM 37VC SOD323

TVS DIODE 22VWM 37VC SOD323

Supplier's Site
Tvs Diode, Unidir, 22V, 1Kw, Sod-323 Rohs Compliant Diodes Inc. - 28AK9068 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 22V, 1Kw, Sod-323 Rohs Compliant Diodes Inc.
28AK9068
Tvs Diode, Unidir, 22V, 1Kw, Sod-323 Rohs Compliant Diodes Inc. 28AK9068
TVS DIODE, UNIDIR, 22V, 1KW, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 22V, 1KW, SOD-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D22V0S1U2WS-7 D22V0S1U2WS-7DITR-ND 867992-D22V0S1U2WS-7 D22V0S1U2WS-7 D22V0S1U2WS-7 D22V0S1U2WS-7 28AK9068
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D22V0S1U2WS-7 TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 22V, 1Kw, Sod-323 Rohs Compliant Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data