DIODES Incorporated Circuit Protection - TVS - Diodes D18V0S1U3LP20-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334825-D18V0S1U3LP2 0-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.1V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 11A Supplier Device Package: U-DFN2020-3 (Type C) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 3-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D18V0S1U3LP20-7DK R,D18V0S1U3LP20-7DI, 31-D18V0S1U3LP20-7CT ,D18V0S1U3LP20-7DI-N D,31-D18V0S1U3LP20-7 TR Base Product Number: D18V0 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334825-D18V0S1U3LP2 0-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.1V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 11A Supplier Device Package: U-DFN2020-3 (Type C) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 3-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D18V0S1U3LP20-7DK R,D18V0S1U3LP20-7DI, 31-D18V0S1U3LP20-7CT ,D18V0S1U3LP20-7DI-N D,31-D18V0S1U3LP20-7 TR Base Product Number: D18V0 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334825-D18V0S1U3LP20-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334825-D18V0S1U3LP20-7
Circuit Protection - TVS - Diodes 1334825-D18V0S1U3LP20-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334825-D18V0S1U3LP2 0-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.1V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 11A Supplier Device Package: U-DFN2020-3 (Type C) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 3-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D18V0S1U3LP20-7DK R,D18V0S1U3LP20-7DI, 31-D18V0S1U3LP20-7CT ,D18V0S1U3LP20-7DI-N D,31-D18V0S1U3LP20-7 TR Base Product Number: D18V0 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334825-D18V0S1U3LP20-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.1V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11A
Supplier Device Package: U-DFN2020-3 (Type C)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 3-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D18V0S1U3LP20-7DKR,D18V0S1U3LP20-7DI,31-D18V0S1U3LP20-7CT,D18V0S1U3LP20-7DI-ND,31-D18V0S1U3LP20-7TR
Base Product Number: D18V0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 31-D18V0S1U3LP20-7TR-ND - DigiKey
Thief River Falls, MN, United States
29.1V Clamp 11A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C)

29.1V Clamp 11A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C)

Buy Now Datasheet
TVS Protection Diode - 144-D18V0S1U3LP20-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D18V0S1U3LP20-7
TVS Protection Diode 144-D18V0S1U3LP20-7
TVS DIODE 18VWM 29.1VC 3DFN Product overview: D18V0S1U3LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D18V0S1U3LP20-7 can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 29.1VC 3DFN Product overview: D18V0S1U3LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D18V0S1U3LP20-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D18V0S1U3LP20-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D18V0S1U3LP20-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D18V0S1U3LP20-7
TVS DIODE 18VWM 29.1VC 3DFN

TVS DIODE 18VWM 29.1VC 3DFN

Supplier's Site
TVS DIODE 18VWM 29.1VC 3DFN

TVS DIODE 18VWM 29.1VC 3DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1334825-D18V0S1U3LP20-7 31-D18V0S1U3LP20-7TR-ND 144-D18V0S1U3LP20-7 D18V0S1U3LP20-7 D18V0S1U3LP20-7
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
Package 3-UDFN Exposed Pad 3-UDFN Exposed Pad Tape & Reel (TR) U-DFN2020-3 (Type C) 3-UDFN Exposed Pad
Peak Pulse Power 4000 watts 4000 watts 4000 watts 4000 watts 4000 watts
VC 29.1 volts 29.1 volts 29.1 volts 29.1 volts
VBR 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data