TVS DIODE 5VWM 12VC UDFN16102
TVS DIODE 5VWM 12VC UDFN16102
TVS DIODE 5VWM 12VC UDFN16102
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D5V0S1U2LP1610Q-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1610 Metric) |
| VC | 12 volts |