Win Source Part Number: 1361936-D34V0H1U2LP-
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Base Product Number: D34V0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 34V (Max)
Voltage - Breakdown (Min): 35V
Voltage - Clamping (Max) @ Ipp: 58V
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Power - Peak Pulse: 580W
Power Line Protection: No
Capacitance @ Frequency: 44pF @ 1MHz
Unidirectional Channels: 1
TVS DIODE 34VWM 58VC DFN1006-2 Product overview: D34V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D34V0H1U2LP-7B can be used for catalog matching and distributor lookup.
58V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
TVS DIODE 34VWM 58VC DFN1006-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361936-D34V0H1U2LP-7B | 144-D34V0H1U2LP-7B | D34V0H1U2LP-7BDI-ND | D34V0H1U2LP-7B |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | 0402 (1006 Metric) | X1-DFN1006-2 |
| Peak Pulse Power | 580 watts | 580 watts | 580 watts | 580 watts |
| VC | 58 volts | 58 volts | 58 volts | |
| VBR | 35 volts | 35 volts | 35 volts | |
| CT | 44 pF |