DIODES Incorporated Circuit Protection - TVS - Diodes D5V0X1B2LPQ-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334836-D5V0X1B2LPQ- 7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive, HDMI, USB Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 7V Voltage - Clamping (Max) @ Ipp: 14V Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1.5A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D5V0X1B2LPQ-7BTR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334836-D5V0X1B2LPQ- 7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive, HDMI, USB Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 7V Voltage - Clamping (Max) @ Ipp: 14V Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1.5A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D5V0X1B2LPQ-7BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334836-D5V0X1B2LPQ-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334836-D5V0X1B2LPQ-7B
Circuit Protection - TVS - Diodes 1334836-D5V0X1B2LPQ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1334836-D5V0X1B2LPQ- 7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive, HDMI, USB Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 7V Voltage - Clamping (Max) @ Ipp: 14V Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1.5A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D5V0X1B2LPQ-7BTR

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334836-D5V0X1B2LPQ-7B
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI, USB
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 7V
Voltage - Clamping (Max) @ Ipp: 14V
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1.5A (8/20µs)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D5V0X1B2LPQ-7BTR

Buy Now Datasheet
TVS Protection Diode - 144-D5V0X1B2LPQ-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0X1B2LPQ-7B
TVS Protection Diode 144-D5V0X1B2LPQ-7B
DATALINE PROTECTION PP X1-DFN100 Product overview: D5V0X1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0X1B2LPQ-7B can be used for catalog matching and distributor lookup.

DATALINE PROTECTION PP X1-DFN100 Product overview: D5V0X1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0X1B2LPQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D5V0X1B2LPQ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 14VC X1DFN10062

TVS DIODE 5.5VWM 14VC X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D5V0X1B2LPQ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 14VC X1DFN10062

TVS DIODE 5.5VWM 14VC X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D5V0X1B2LPQ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 14VC X1DFN10062

TVS DIODE 5.5VWM 14VC X1DFN10062

Buy Now Datasheet
TVS Diodes D5V0X1B2LPQ-7B
DATALINE PROTECTION PP X1-DFN100

DATALINE PROTECTION PP X1-DFN100

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0X1B2LPQ-7B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0X1B2LPQ-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0X1B2LPQ-7B
DATALINE PROTECTION PP X1-DFN100

DATALINE PROTECTION PP X1-DFN100

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1334836-D5V0X1B2LPQ-7B 144-D5V0X1B2LPQ-7B 31-D5V0X1B2LPQ-7BTR-ND D5V0X1B2LPQ-7B D5V0X1B2LPQ-7B
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2
VC 14 volts 14 volts 14 volts
VBR 7 volts 7 volts 7 volts
CT 0.3000 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data