onsemi TVS Diodes DF3A6.8FUT1G

Description
TVS Dual Zener ESD 30KV CommonAnode SC70
Request a Quote Datasheet
Description
TVS Dual Zener ESD 30KV CommonAnode SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7925577 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925577
TVS Diodes 7925577
TVS Dual Zener ESD 30KV CommonAnode SC70

TVS Dual Zener ESD 30KV CommonAnode SC70

Supplier's Site
TVS Diodes - 7925577P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7925577P
TVS Diodes 7925577P
TVS Dual Zener ESD 30KV CommonAnode SC70

TVS Dual Zener ESD 30KV CommonAnode SC70

Supplier's Site
TVS Diodes - 1632118 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1632118
TVS Diodes 1632118
TVS Dual Zener ESD 30KV CommonAnode SC70

TVS Dual Zener ESD 30KV CommonAnode SC70

Supplier's Site
Singapore, Singapore
Zener 6.8V 200mW TVS Protection Diode
144-DF3A6.8FUT1G
Zener 6.8V 200mW TVS Protection Diode 144-DF3A6.8FUT1G
TVS Diode, Unidirectional, 6.8V Zener, 2-Ch, SC-70, 200mW Product overview: DF3A6.8FUT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 6.8V, 200mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 6.8V, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A6.8FUT1G can be used for catalog matching and distributor lookup.

TVS Diode, Unidirectional, 6.8V Zener, 2-Ch, SC-70, 200mW Product overview: DF3A6.8FUT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 6.8V, 200mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 6.8V, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A6.8FUT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF3A6.8FUT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 9.37A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

16V Clamp 9.37A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TVS Diodes - DF3A6.8FUT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 9.37A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

16V Clamp 9.37A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TVS Diodes - DF3A6.8FUT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 9.37A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

16V Clamp 9.37A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TVS Diodes DF3A6.8FUT1G
TVS DIODE 5VWM 16VC SC70-3

TVS DIODE 5VWM 16VC SC70-3

Supplier's Site Datasheet
Tvs Diode Array, 150W, 6.8V, Sc-70; Clamping Voltage Vc Max Onsemi - 10N9400 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 6.8V, Sc-70; Clamping Voltage Vc Max Onsemi
10N9400
Tvs Diode Array, 150W, 6.8V, Sc-70; Clamping Voltage Vc Max Onsemi 10N9400
TVS DIODE ARRAY, 150W, 6.8V, SC-70; Clamping Voltage Vc Max:9.6V; Diode Case Style:SC-70; No. of Pins:3Pins; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Range:6.4V to 7.2V RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 6.8V, SC-70; Clamping Voltage Vc Max:9.6V; Diode Case Style:SC-70; No. of Pins:3Pins; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Range:6.4V to 7.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF3A6.8FUT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF3A6.8FUT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF3A6.8FUT1G
TVS DIODE 5VWM 16VC SC70-3

TVS DIODE 5VWM 16VC SC70-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 7925577 7925577P 144-DF3A6.8FUT1G DF3A6.8FUT1GOSCT-ND DF3A6.8FUT1G 10N9400 DF3A6.8FUT1G
Product Name TVS Diodes TVS Diodes Zener 6.8V 200mW TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode Array, 150W, 6.8V, Sc-70; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Sot-323 (sc-70) SOT323; SOT-323 Tape and Reel SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SC-70 SC-70-3 (SOT323)
Pin Count 3 3 3
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Anode
Diode Type Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data