STMicroelectronics, DALC112S1RL
STMicroelectronics, DALC112S1RL
STMicroelectronics, DALC112S1RL
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
TVS Diode Array, 18V, 7pF, 6 Ch, SOIC, Unidirectional/Bidir
TVS DIODE 15VWM 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1907556P | 1906747 | 497-3400-1-ND | 144-DALC112S1RL | DALC112S1RL | DALC112S1RL | 761-DALC112S1RL |
| Product Name | Zener Diodes | Zener Diodes | TVS Diodes | 18V 7pF SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 15VWM 8SOIC |
| Package | SOIC | Soic | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
| Pin Count | 8 | 8 | 8 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single |