TVS DIODE 8VWM 18.5VC X2DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D8V0X1B2LP4Q-7BTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 120 watts |
| VC | 18.5 volts |